Panasonic Inductor, 33Uh, 10%, 2.8A, Rad; Product Range Panasonic ELC10D330E

Description
INDUCTOR, 33UH, 10%, 2.8A, RAD; Product Range:ELC-10D Series; Inductance:33µH; Inductor Construction:Unshiel ded; RMS Current (Irms):2.8A; Saturation Current (Isat):-; DC Resistance Max:0.051ohm; Inductance Tolerance:± 10% RoHS Compliant: Yes
Datasheet
Description
INDUCTOR, 33UH, 10%, 2.8A, RAD; Product Range:ELC-10D Series; Inductance:33µH; Inductor Construction:Unshiel ded; RMS Current (Irms):2.8A; Saturation Current (Isat):-; DC Resistance Max:0.051ohm; Inductance Tolerance:± 10% RoHS Compliant: Yes
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Inductor, 33Uh, 10%, 2.8A, Rad; Product Range Panasonic - 62W8316 - Newark, An Avnet Company
Chicago, IL, United States
Inductor, 33Uh, 10%, 2.8A, Rad; Product Range Panasonic
62W8316
Inductor, 33Uh, 10%, 2.8A, Rad; Product Range Panasonic 62W8316
INDUCTOR, 33UH, 10%, 2.8A, RAD; Product Range:ELC-10D Series; Inductance:33µH; Inductor Construction:Unshiel ded; RMS Current (Irms):2.8A; Saturation Current (Isat):-; DC Resistance Max:0.051ohm; Inductance Tolerance:± 10% RoHS Compliant: Yes

INDUCTOR, 33UH, 10%, 2.8A, RAD; Product Range:ELC-10D Series; Inductance:33µH; Inductor Construction:Unshielded; RMS Current (Irms):2.8A; Saturation Current (Isat):-; DC Resistance Max:0.051ohm; Inductance Tolerance:± 10% RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company
Product Category Inductors, Coils, and Chokes
Product Number 62W8316
Product Name Inductor, 33Uh, 10%, 2.8A, Rad; Product Range Panasonic
Inductance Range 33 microH
Inductance Tolerance 10 (+/- %)
DCR 0.0510 ohms
Unlock Full Specs
to access all available technical data

Similar Products

Leaded Inductors - 1670392 - RS Components, Ltd.
RS Components, Ltd.
Specs
Core Material Ferrite; Ferrite
Application Common Mode Choke
Inductance Range 22000 microH
View Details
SMT RF Choke, 50 MHz - 10 GHz, 50Ω - ADCH-80A+ - Mini-Circuits
Specs
Operating Temperature -40 to 85 C (-40 to 185 F)
Mounting Option Surface Mount Technology
Application RF Choke
View Details
2 suppliers
Specs
Operating Temperature -40 to 85 C (-40 to 185 F)
Mounting Option Surface Mount Technology
Application RF Choke
View Details
Bobbin Wound Coils -  - Arnold Magnetic Technologies
Arnold Magnetic Technologies
Specs
Technology Bobbin
View Details