Panasonic Inductor, 150Uh, 10%, 1.4A, Rad; Product Range Panasonic ELC10D151E

Description
INDUCTOR, 150UH, 10%, 1.4A, RAD; Product Range:ELC Series; Inductance:150µH; Inductor Construction:Unshiel ded; RMS Current (Irms):1.4A; Saturation Current (Isat):1.4A; DC Resistance Max:0.16ohm; Inductance Tolerance:± 10% RoHS Compliant: Yes
Datasheet
Description
INDUCTOR, 150UH, 10%, 1.4A, RAD; Product Range:ELC Series; Inductance:150µH; Inductor Construction:Unshiel ded; RMS Current (Irms):1.4A; Saturation Current (Isat):1.4A; DC Resistance Max:0.16ohm; Inductance Tolerance:± 10% RoHS Compliant: Yes
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Inductor, 150Uh, 10%, 1.4A, Rad; Product Range Panasonic - 62W8304 - Newark, An Avnet Company
Chicago, IL, United States
Inductor, 150Uh, 10%, 1.4A, Rad; Product Range Panasonic
62W8304
Inductor, 150Uh, 10%, 1.4A, Rad; Product Range Panasonic 62W8304
INDUCTOR, 150UH, 10%, 1.4A, RAD; Product Range:ELC Series; Inductance:150µH; Inductor Construction:Unshiel ded; RMS Current (Irms):1.4A; Saturation Current (Isat):1.4A; DC Resistance Max:0.16ohm; Inductance Tolerance:± 10% RoHS Compliant: Yes

INDUCTOR, 150UH, 10%, 1.4A, RAD; Product Range:ELC Series; Inductance:150µH; Inductor Construction:Unshielded; RMS Current (Irms):1.4A; Saturation Current (Isat):1.4A; DC Resistance Max:0.16ohm; Inductance Tolerance:± 10% RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company
Product Category Inductors, Coils, and Chokes
Product Number 62W8304
Product Name Inductor, 150Uh, 10%, 1.4A, Rad; Product Range Panasonic
Inductance Range 150 microH
Inductance Tolerance 10 (+/- %)
DCR 0.1600 ohms
Unlock Full Specs
to access all available technical data

Similar Products

Common Mode Chokes - 486-3228-ND - DigiKey
Specs
Operating Temperature -40 to 100 C (-40 to 212 F)
Mounting Option Through Hole
Application Common Mode Choke; RF Choke
View Details
Power Inductors - ECS-MPI4040R4-3R3-R - ECS Inc. International
Specs
Operating Temperature -55 to 125 C (-67 to 257 F)
Mounting Option Through Hole
Application Power Choke
View Details
2 suppliers
Fixed Inductors - FIT106-2-B-ND - DigiKey
Specs
Operating Temperature -40 to 85 C (-40 to 185 F)
Mounting Option Through Hole
Technology Toroid
View Details