Panasonic Inductor, 8.2Uh, 20%, 2.6A, Rad; Product Range Panasonic ELC09D8R2F

Description
INDUCTOR, 8.2UH, 20%, 2.6A, RAD; Product Range:ELC Series; Inductance:8.2µH; Inductor Construction:Unshiel ded; RMS Current (Irms):2.6A; Saturation Current (Isat):2.6A; DC Resistance Max:0.024ohm; Inductance Tolerance:± 20% RoHS Compliant: Yes
Datasheet
Description
INDUCTOR, 8.2UH, 20%, 2.6A, RAD; Product Range:ELC Series; Inductance:8.2µH; Inductor Construction:Unshiel ded; RMS Current (Irms):2.6A; Saturation Current (Isat):2.6A; DC Resistance Max:0.024ohm; Inductance Tolerance:± 20% RoHS Compliant: Yes
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Inductor, 8.2Uh, 20%, 2.6A, Rad; Product Range Panasonic - 62W8296 - Newark, An Avnet Company
Chicago, IL, United States
Inductor, 8.2Uh, 20%, 2.6A, Rad; Product Range Panasonic
62W8296
Inductor, 8.2Uh, 20%, 2.6A, Rad; Product Range Panasonic 62W8296
INDUCTOR, 8.2UH, 20%, 2.6A, RAD; Product Range:ELC Series; Inductance:8.2µH; Inductor Construction:Unshiel ded; RMS Current (Irms):2.6A; Saturation Current (Isat):2.6A; DC Resistance Max:0.024ohm; Inductance Tolerance:± 20% RoHS Compliant: Yes

INDUCTOR, 8.2UH, 20%, 2.6A, RAD; Product Range:ELC Series; Inductance:8.2µH; Inductor Construction:Unshielded; RMS Current (Irms):2.6A; Saturation Current (Isat):2.6A; DC Resistance Max:0.024ohm; Inductance Tolerance:± 20% RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company
Product Category Inductors, Coils, and Chokes
Product Number 62W8296
Product Name Inductor, 8.2Uh, 20%, 2.6A, Rad; Product Range Panasonic
Inductance Range 8.2 microH
Inductance Tolerance 20 (+/- %)
DCR 0.0240 ohms
Unlock Full Specs
to access all available technical data

Similar Products

Fixed Inductors - 1674-CL0603-J183JAL4TTR-ND - DigiKey
Knowles Precision Devices
Specs
Operating Temperature -55 to 125 C (-67 to 257 F)
Mounting Option Surface Mount Technology
Technology Wirewound
View Details
Leaded Inductors - 1620212 - RS Components, Ltd.
RS Components, Ltd.
Specs
Core Material Ferrite; Ferrite
Inductance Range 470 microH
Q Factor 40
View Details
026011C (0703) Ceramic Chip Inductors - 026011C-33N 026011C-33NXJRW , 026011C-33NXJRY - Coilcraft, Inc.
Specs
Operating Temperature -40 to 125 C (-40 to 257 F)
Core Material Ceramic; Ceramic
Application RF Choke
View Details
Fixed Inductors - 50-ECS-HCMPI-0402Q-2R2M-TTR-ND - DigiKey
Specs
Operating Temperature -40 to 125 C (-40 to 257 F)
Mounting Option Surface Mount Technology
Configuration Fixed
View Details