Panasonic Inductor, 680Uh, 10%, 0.34A, Rad; Product Range Panasonic ELC09D681F

Description
INDUCTOR, 680UH, 10%, 0.34A, RAD; Product Range:ELC Series; Inductance:680µH; Inductor Construction:Unshiel ded; RMS Current (Irms):340mA; Saturation Current (Isat):340mA; DC Resistance Max:1.4ohm; Inductance Tolerance:± 10% RoHS Compliant: Yes
Datasheet
Description
INDUCTOR, 680UH, 10%, 0.34A, RAD; Product Range:ELC Series; Inductance:680µH; Inductor Construction:Unshiel ded; RMS Current (Irms):340mA; Saturation Current (Isat):340mA; DC Resistance Max:1.4ohm; Inductance Tolerance:± 10% RoHS Compliant: Yes
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Inductor, 680Uh, 10%, 0.34A, Rad; Product Range Panasonic - 62W8295 - Newark, An Avnet Company
Chicago, IL, United States
Inductor, 680Uh, 10%, 0.34A, Rad; Product Range Panasonic
62W8295
Inductor, 680Uh, 10%, 0.34A, Rad; Product Range Panasonic 62W8295
INDUCTOR, 680UH, 10%, 0.34A, RAD; Product Range:ELC Series; Inductance:680µH; Inductor Construction:Unshiel ded; RMS Current (Irms):340mA; Saturation Current (Isat):340mA; DC Resistance Max:1.4ohm; Inductance Tolerance:± 10% RoHS Compliant: Yes

INDUCTOR, 680UH, 10%, 0.34A, RAD; Product Range:ELC Series; Inductance:680µH; Inductor Construction:Unshielded; RMS Current (Irms):340mA; Saturation Current (Isat):340mA; DC Resistance Max:1.4ohm; Inductance Tolerance:± 10% RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company
Product Category Inductors, Coils, and Chokes
Product Number 62W8295
Product Name Inductor, 680Uh, 10%, 0.34A, Rad; Product Range Panasonic
Inductance Range 680 microH
Inductance Tolerance 10 (+/- %)
DCR 1.4 ohms
Unlock Full Specs
to access all available technical data

Similar Products

Fixed Inductors - 486-3166-ND - DigiKey
Specs
Operating Temperature -25 to 100 C (-13 to 212 F)
Mounting Option Through Hole
Configuration Fixed
View Details
Power Inductors - ECS-MPIL0630-R68MC - ECS Inc. International
Specs
Operating Temperature -40 to 125 C (-40 to 257 F)
Mounting Option Through Hole
Application Power Choke
View Details
2 suppliers
AX104R Series SMD Power Shielded Inductors - AX104R-330 - Triad Magnetics
Specs
Technology Standard
Inductance Range 33 microH
DCR 0.0930 ohms
View Details
2 suppliers