Panasonic Inductor, 4.7Uh, 20%, 3A, Rad; Product Range Panasonic ELC09D4R7F

Description
INDUCTOR, 4.7UH, 20%, 3A, RAD; Product Range:ELC Series; Inductance:4.7µH; Inductor Construction:Unshiel ded; RMS Current (Irms):3A; Saturation Current (Isat):3A; DC Resistance Max:0.018ohm; Inductance Tolerance:± 20% RoHS Compliant: Yes
Datasheet
Description
INDUCTOR, 4.7UH, 20%, 3A, RAD; Product Range:ELC Series; Inductance:4.7µH; Inductor Construction:Unshiel ded; RMS Current (Irms):3A; Saturation Current (Isat):3A; DC Resistance Max:0.018ohm; Inductance Tolerance:± 20% RoHS Compliant: Yes
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Inductor, 4.7Uh, 20%, 3A, Rad; Product Range Panasonic - 62W8290 - Newark, An Avnet Company
Chicago, IL, United States
Inductor, 4.7Uh, 20%, 3A, Rad; Product Range Panasonic
62W8290
Inductor, 4.7Uh, 20%, 3A, Rad; Product Range Panasonic 62W8290
INDUCTOR, 4.7UH, 20%, 3A, RAD; Product Range:ELC Series; Inductance:4.7µH; Inductor Construction:Unshiel ded; RMS Current (Irms):3A; Saturation Current (Isat):3A; DC Resistance Max:0.018ohm; Inductance Tolerance:± 20% RoHS Compliant: Yes

INDUCTOR, 4.7UH, 20%, 3A, RAD; Product Range:ELC Series; Inductance:4.7µH; Inductor Construction:Unshielded; RMS Current (Irms):3A; Saturation Current (Isat):3A; DC Resistance Max:0.018ohm; Inductance Tolerance:± 20% RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company
Product Category Inductors, Coils, and Chokes
Product Number 62W8290
Product Name Inductor, 4.7Uh, 20%, 3A, Rad; Product Range Panasonic
Inductance Range 4.7 microH
Inductance Tolerance 20 (+/- %)
DCR 0.0180 ohms
Unlock Full Specs
to access all available technical data

Similar Products

UT/ET Series Common Mode Inductors - UT2024-007 - Triad Magnetics
Specs
Operating Temperature -20 to 105 C (-4 to 221 F)
Technology Standard
Inductance Range 4500 to 250 microH
View Details
2 suppliers
Fixed Inductors - 50-ECS-MPIP0420-6R8MCCT-ND - DigiKey
Specs
Operating Temperature -55 to 165 C (-67 to 329 F)
Mounting Option Surface Mount Technology
Configuration Fixed
View Details
SMT RF Choke, 5 - 1220 MHz, 50Ω - ADCH-1220+ - Mini-Circuits
Specs
Operating Temperature -40 to 85 C (-40 to 185 F)
Mounting Option Surface Mount Technology
Application RF Choke
View Details