Panasonic Inductor, 3.3Uh, 20%, 3.2A, Rad; Product Range Panasonic ELC09D3R3F

Description
INDUCTOR, 3.3UH, 20%, 3.2A, RAD; Product Range:ELC-09D Series; Inductance:3.3µH; Inductor Construction:Unshiel ded; RMS Current (Irms):3.2A; Saturation Current (Isat):-; DC Resistance Max:0.015ohm; Inductance Tolerance:± 20% RoHS Compliant: Yes
Datasheet
Description
INDUCTOR, 3.3UH, 20%, 3.2A, RAD; Product Range:ELC-09D Series; Inductance:3.3µH; Inductor Construction:Unshiel ded; RMS Current (Irms):3.2A; Saturation Current (Isat):-; DC Resistance Max:0.015ohm; Inductance Tolerance:± 20% RoHS Compliant: Yes
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Inductor, 3.3Uh, 20%, 3.2A, Rad; Product Range Panasonic - 62W8283 - Newark, An Avnet Company
Chicago, IL, United States
Inductor, 3.3Uh, 20%, 3.2A, Rad; Product Range Panasonic
62W8283
Inductor, 3.3Uh, 20%, 3.2A, Rad; Product Range Panasonic 62W8283
INDUCTOR, 3.3UH, 20%, 3.2A, RAD; Product Range:ELC-09D Series; Inductance:3.3µH; Inductor Construction:Unshiel ded; RMS Current (Irms):3.2A; Saturation Current (Isat):-; DC Resistance Max:0.015ohm; Inductance Tolerance:± 20% RoHS Compliant: Yes

INDUCTOR, 3.3UH, 20%, 3.2A, RAD; Product Range:ELC-09D Series; Inductance:3.3µH; Inductor Construction:Unshielded; RMS Current (Irms):3.2A; Saturation Current (Isat):-; DC Resistance Max:0.015ohm; Inductance Tolerance:± 20% RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company
Product Category Inductors, Coils, and Chokes
Product Number 62W8283
Product Name Inductor, 3.3Uh, 20%, 3.2A, Rad; Product Range Panasonic
Inductance Range 3.3 microH
Inductance Tolerance 20 (+/- %)
DCR 0.0150 ohms
Unlock Full Specs
to access all available technical data

Similar Products

Adjustable Inductors - 1956-JLC02E030TRVSM-ND - DigiKey
Specs
Mounting Option Surface Mount Technology
Configuration Variable
Q Factor 90
View Details
Surface Mount Inductors - 1910166P - RS Components, Ltd.
Specs
Inductance Range 33 microH
Rated DC Current 105 milliamps
Standards and Certifications RoHS
View Details
0402AF (1005) Series Wirewound Ferrite Beads - 0402AF-181 0402AF-181XJLW - Coilcraft, Inc.
Specs
Operating Temperature -40 to 85 C (-40 to 185 F)
Core Material Ferrite; Ferrite
Application RF Choke
View Details
Fixed Inductors - 50-ECS-HCMPI-0402Q-R22M-TTR-ND - DigiKey
Specs
Operating Temperature -40 to 125 C (-40 to 257 F)
Mounting Option Surface Mount Technology
Configuration Fixed
View Details