Panasonic Inductors, Coils, Chokes- Fixed Inductors ELC09D331F

Description
Manufacturer: Panasonic Electronic Components Category: Inductors, Coils, Chokes- Fixed Inductors Series: 09D Package: Bulk Package / Case: Radial, Vertical Cylinder Mounting Type: Through Hole Size / Dimension: 0.374" Dia (9.50mm) Height - Seated (Max): 0.350" (8.90mm) Base Product Number: ELC-09 Product Status: Obsolete
Request a Quote Datasheet
Description
Manufacturer: Panasonic Electronic Components Category: Inductors, Coils, Chokes- Fixed Inductors Series: 09D Package: Bulk Package / Case: Radial, Vertical Cylinder Mounting Type: Through Hole Size / Dimension: 0.374" Dia (9.50mm) Height - Seated (Max): 0.350" (8.90mm) Base Product Number: ELC-09 Product Status: Obsolete
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Inductors, Coils, Chokes- Fixed Inductors -  - Win Source Electronics
Laguna Hills, CA, United States
Inductors, Coils, Chokes- Fixed Inductors
Inductors, Coils, Chokes- Fixed Inductors
Manufacturer: Panasonic Electronic Components Category: Inductors, Coils, Chokes- Fixed Inductors Series: 09D Package: Bulk Package / Case: Radial, Vertical Cylinder Mounting Type: Through Hole Size / Dimension: 0.374" Dia (9.50mm) Height - Seated (Max): 0.350" (8.90mm) Base Product Number: ELC-09 Product Status: Obsolete

Manufacturer: Panasonic Electronic Components
Category: Inductors, Coils, Chokes- Fixed Inductors
Series: 09D
Package: Bulk
Package / Case: Radial, Vertical Cylinder
Mounting Type: Through Hole
Size / Dimension: 0.374" Dia (9.50mm)
Height - Seated (Max): 0.350" (8.90mm)
Base Product Number: ELC-09
Product Status: Obsolete

Buy Now Datasheet
330uH 10KHz 490mA Inductor and Choke - 71-ELC09D331F - ERSAELECTRONICS PTE. LTD.
Singapore, Singapore
330uH 10KHz 490mA Inductor and Choke
71-ELC09D331F
330uH 10KHz 490mA Inductor and Choke 71-ELC09D331F
Choke Wirewound 330uH 10% 10KHz Ferrite 490mA 650mOhm DCR RDL Product overview: ELC09D331F from Panasonic is an Inductor and Choke for power conversion, EMI filtering, RF circuits, signal conditioning, and energy storage in switching supplies. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 330uH, 10KHz, 490mA. Search-friendly keywords include inductor, choke, ferrite bead, power conversion, EMI, 330uH, 10KHz, 490mA, Inductor and Choke, Fixed Inductors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 71-ELC09D331F can be used for catalog matching and distributor lookup.

Choke Wirewound 330uH 10% 10KHz Ferrite 490mA 650mOhm DCR RDL Product overview: ELC09D331F from Panasonic is an Inductor and Choke for power conversion, EMI filtering, RF circuits, signal conditioning, and energy storage in switching supplies. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 330uH, 10KHz, 490mA. Search-friendly keywords include inductor, choke, ferrite bead, power conversion, EMI, 330uH, 10KHz, 490mA, Inductor and Choke, Fixed Inductors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 71-ELC09D331F can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Inductor, 330Uh, 10%, 0.49A, Rad; Product Range Panasonic - 62W8286 - Newark, An Avnet Company
Chicago, IL, United States
Inductor, 330Uh, 10%, 0.49A, Rad; Product Range Panasonic
62W8286
Inductor, 330Uh, 10%, 0.49A, Rad; Product Range Panasonic 62W8286
INDUCTOR, 330UH, 10%, 0.49A, RAD; Product Range:ELC Series; Inductance:330µH; Inductor Construction:Unshiel ded; RMS Current (Irms):490mA; Saturation Current (Isat):490mA; DC Resistance Max:0.65ohm; Inductance Tolerance:± 10% RoHS Compliant: Yes

INDUCTOR, 330UH, 10%, 0.49A, RAD; Product Range:ELC Series; Inductance:330µH; Inductor Construction:Unshielded; RMS Current (Irms):490mA; Saturation Current (Isat):490mA; DC Resistance Max:0.65ohm; Inductance Tolerance:± 10% RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Win Source Electronics ERSAELECTRONICS PTE. LTD. Newark, An Avnet Company
Product Category Inductors, Coils, and Chokes Inductors, Coils, and Chokes Inductors, Coils, and Chokes
Product Number 71-ELC09D331F 62W8286
Product Name Inductors, Coils, Chokes- Fixed Inductors 330uH 10KHz 490mA Inductor and Choke Inductor, 330Uh, 10%, 0.49A, Rad; Product Range Panasonic
Application RF Choke
Configuration Fixed
Inductance Tolerance 10 (+/- %) 10 (+/- %)
Standards and Certifications RoHS RoHS
Unlock Full Specs
to access all available technical data

Similar Products

Power Inductors - ECS-MPI4040R3-4R7-R - ECS Inc. International
Specs
Operating Temperature -55 to 125 C (-67 to 257 F)
Mounting Option Through Hole
Application Power Choke
View Details
3 suppliers
SMT RF Choke, 5 - 1220 MHz, 75Ω - ADCH-1220-75+ - Mini-Circuits
Specs
Operating Temperature -40 to 85 C (-40 to 185 F)
Mounting Option Surface Mount Technology
Application RF Choke
View Details
Smoothing Filter Chokes - C-7X - Triad Magnetics
Specs
Inductance Range 1.00E7 microH
Rated DC Current 90 milliamps
DCR 270 ohms
View Details
3 suppliers
Fixed Inductors - 1674-CL1008-2393JQL1T-1CT-ND - DigiKey
Specs
Operating Temperature -55 to 125 C (-67 to 257 F)
Mounting Option Surface Mount Technology
Core Material Ceramic
View Details