Panasonic Inductor, 27Uh, 10%, 1.6A, Rad; Product Range Panasonic ELC09D270F

Description
INDUCTOR, 27UH, 10%, 1.6A, RAD; Product Range:ELC Series; Inductance:27µH; Inductor Construction:Unshiel ded; RMS Current (Irms):1.6A; Saturation Current (Isat):1.6A; DC Resistance Max:0.058ohm; Inductance Tolerance:± 10% RoHS Compliant: Yes
Datasheet
Description
INDUCTOR, 27UH, 10%, 1.6A, RAD; Product Range:ELC Series; Inductance:27µH; Inductor Construction:Unshiel ded; RMS Current (Irms):1.6A; Saturation Current (Isat):1.6A; DC Resistance Max:0.058ohm; Inductance Tolerance:± 10% RoHS Compliant: Yes
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Inductor, 27Uh, 10%, 1.6A, Rad; Product Range Panasonic - 62W8282 - Newark, An Avnet Company
Chicago, IL, United States
Inductor, 27Uh, 10%, 1.6A, Rad; Product Range Panasonic
62W8282
Inductor, 27Uh, 10%, 1.6A, Rad; Product Range Panasonic 62W8282
INDUCTOR, 27UH, 10%, 1.6A, RAD; Product Range:ELC Series; Inductance:27µH; Inductor Construction:Unshiel ded; RMS Current (Irms):1.6A; Saturation Current (Isat):1.6A; DC Resistance Max:0.058ohm; Inductance Tolerance:± 10% RoHS Compliant: Yes

INDUCTOR, 27UH, 10%, 1.6A, RAD; Product Range:ELC Series; Inductance:27µH; Inductor Construction:Unshielded; RMS Current (Irms):1.6A; Saturation Current (Isat):1.6A; DC Resistance Max:0.058ohm; Inductance Tolerance:± 10% RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company
Product Category Inductors, Coils, and Chokes
Product Number 62W8282
Product Name Inductor, 27Uh, 10%, 1.6A, Rad; Product Range Panasonic
Inductance Range 27 microH
Inductance Tolerance 10 (+/- %)
DCR 0.0580 ohms
Unlock Full Specs
to access all available technical data

Similar Products

Power Inductors - ECS-MPI4040R3-220-R - ECS Inc. International
Specs
Operating Temperature -55 to 125 C (-67 to 257 F)
Mounting Option Through Hole
Application Power Choke
View Details
2 suppliers
Fixed Inductors - 0201DS-7N5XJLW - 1116632-0201DS-7N5XJLW - Win Source Electronics
Specs
Technology Standard
Configuration Fixed
Inductance Range 0.0075 microH
View Details