Panasonic Fixed Inductors - ELC09D222F ELC09D222F

Description
Manufacturer: Panasonic Storage Condition: Dry storage cabinet & Humidity protection package Win Source Part Number: 994805-ELC09D222F Packaging: Tape & Reel Termination: Radial Current Rating: 170 mA Shielding: Unshielded Inductance: 2.2 mH Mounting: SMD (SMT) Tolerance: 10 % Test Frequency: 10 kHz Core Material: Ferrite Military Standard: Not DC Current: 170 mA Height: 8.9 mm Resistance: 4.4 Ω Current: 100 mA Number of Pins: 2 Diameter: 9.5 mm Categories: Fixed Inductors DC Resistance (DCR): 4.4 Ω Case / Package: Radial Alternative Parts (Cross-Reference): RLB1314-222KL; SDR1005-222KL; AIUR-16-222K; SDR0805-222KL; AIAP-02-222K; AIUR-10-222KELC-09D2 22F; Popularity: Low Fake Threat In the Open Market: 63 pct. Supply and Demand Status: Shortage Lead Free: Yes Max DC Current: 170 mA Mount: Radial, Through Hole RoHS: Compliant Radiation Hardening: No RMS Current (Irms): 170 mA Series Resistance: 4.4 Ω REACH SVHC: No SVHC Lead Pitch: 5 mm Lead Diameter: 600 µm Inductance Tolerance: 10 % Lead/Base Style: Radial
Request a Quote
Description
Manufacturer: Panasonic Storage Condition: Dry storage cabinet & Humidity protection package Win Source Part Number: 994805-ELC09D222F Packaging: Tape & Reel Termination: Radial Current Rating: 170 mA Shielding: Unshielded Inductance: 2.2 mH Mounting: SMD (SMT) Tolerance: 10 % Test Frequency: 10 kHz Core Material: Ferrite Military Standard: Not DC Current: 170 mA Height: 8.9 mm Resistance: 4.4 Ω Current: 100 mA Number of Pins: 2 Diameter: 9.5 mm Categories: Fixed Inductors DC Resistance (DCR): 4.4 Ω Case / Package: Radial Alternative Parts (Cross-Reference): RLB1314-222KL; SDR1005-222KL; AIUR-16-222K; SDR0805-222KL; AIAP-02-222K; AIUR-10-222KELC-09D2 22F; Popularity: Low Fake Threat In the Open Market: 63 pct. Supply and Demand Status: Shortage Lead Free: Yes Max DC Current: 170 mA Mount: Radial, Through Hole RoHS: Compliant Radiation Hardening: No RMS Current (Irms): 170 mA Series Resistance: 4.4 Ω REACH SVHC: No SVHC Lead Pitch: 5 mm Lead Diameter: 600 µm Inductance Tolerance: 10 % Lead/Base Style: Radial
Request a Quote

Suppliers

Company
Product
Description
Supplier Links
Fixed Inductors - ELC09D222F - 994805-ELC09D222F - Win Source Electronics
Laguna Hills, CA, United States
Fixed Inductors - ELC09D222F
994805-ELC09D222F
Fixed Inductors - ELC09D222F 994805-ELC09D222F
Manufacturer: Panasonic Storage Condition: Dry storage cabinet & Humidity protection package Win Source Part Number: 994805-ELC09D222F Packaging: Tape & Reel Termination: Radial Current Rating: 170 mA Shielding: Unshielded Inductance: 2.2 mH Mounting: SMD (SMT) Tolerance: 10 % Test Frequency: 10 kHz Core Material: Ferrite Military Standard: Not DC Current: 170 mA Height: 8.9 mm Resistance: 4.4 Ω Current: 100 mA Number of Pins: 2 Diameter: 9.5 mm Categories: Fixed Inductors DC Resistance (DCR): 4.4 Ω Case / Package: Radial Alternative Parts (Cross-Reference): RLB1314-222KL; SDR1005-222KL; AIUR-16-222K; SDR0805-222KL; AIAP-02-222K; AIUR-10-222KELC-09D2 22F; Popularity: Low Fake Threat In the Open Market: 63 pct. Supply and Demand Status: Shortage Lead Free: Yes Max DC Current: 170 mA Mount: Radial, Through Hole RoHS: Compliant Radiation Hardening: No RMS Current (Irms): 170 mA Series Resistance: 4.4 Ω REACH SVHC: No SVHC Lead Pitch: 5 mm Lead Diameter: 600 µm Inductance Tolerance: 10 % Lead/Base Style: Radial

Manufacturer: Panasonic
Storage Condition: Dry storage cabinet & Humidity protection package
Win Source Part Number: 994805-ELC09D222F
Packaging: Tape & Reel
Termination: Radial
Current Rating: 170 mA
Shielding: Unshielded
Inductance: 2.2 mH
Mounting: SMD (SMT)
Tolerance: 10 %
Test Frequency: 10 kHz
Core Material: Ferrite
Military Standard: Not
DC Current: 170 mA
Height: 8.9 mm
Resistance: 4.4 Ω
Current: 100 mA
Number of Pins: 2
Diameter: 9.5 mm
Categories: Fixed Inductors
DC Resistance (DCR): 4.4 Ω
Case / Package: Radial
Alternative Parts (Cross-Reference): RLB1314-222KL; SDR1005-222KL; AIUR-16-222K; SDR0805-222KL; AIAP-02-222K; AIUR-10-222KELC-09D222F;
Popularity: Low
Fake Threat In the Open Market: 63 pct.
Supply and Demand Status: Shortage
Lead Free: Yes
Max DC Current: 170 mA
Mount: Radial, Through Hole
RoHS: Compliant
Radiation Hardening: No
RMS Current (Irms): 170 mA
Series Resistance: 4.4 Ω
REACH SVHC: No SVHC
Lead Pitch: 5 mm
Lead Diameter: 600 µm
Inductance Tolerance: 10 %
Lead/Base Style: Radial

Buy Now
2200uH Inductor and Choke - 71-ELC09D222F - ERSAELECTRONICS PTE. LTD.
Singapore, Singapore
2200uH Inductor and Choke
71-ELC09D222F
2200uH Inductor and Choke 71-ELC09D222F
General Purpose Inductor, 2200uH, 10%, 1 Element, Ferrite-Core, Product overview: ELC09D222F from Panasonic is an Inductor and Choke for power conversion, EMI filtering, RF circuits, signal conditioning, and energy storage in switching supplies. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 2200uH. Search-friendly keywords include inductor, choke, ferrite bead, power conversion, EMI, 2200uH, Inductor and Choke, Fixed Inductors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 71-ELC09D222F can be used for catalog matching and distributor lookup.

General Purpose Inductor, 2200uH, 10%, 1 Element, Ferrite-Core, Product overview: ELC09D222F from Panasonic is an Inductor and Choke for power conversion, EMI filtering, RF circuits, signal conditioning, and energy storage in switching supplies. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 2200uH. Search-friendly keywords include inductor, choke, ferrite bead, power conversion, EMI, 2200uH, Inductor and Choke, Fixed Inductors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 71-ELC09D222F can be used for catalog matching and distributor lookup.

Supplier's Site

Technical Specifications

  Win Source Electronics ERSAELECTRONICS PTE. LTD.
Product Category Inductors, Coils, and Chokes Inductors, Coils, and Chokes
Product Number 994805-ELC09D222F 71-ELC09D222F
Product Name Fixed Inductors - ELC09D222F 2200uH Inductor and Choke
Mounting Option Surface Mount Technology
Technology Standard
Core Material Ferrite
Configuration Fixed
Inductance Range 2200 microH
Unlock Full Specs
to access all available technical data

Similar Products

Power Inductors - ECS-MPI4040R3-R47-R - ECS Inc. International
Specs
Operating Temperature -55 to 125 C (-67 to 257 F)
Mounting Option Through Hole
Application Power Choke
View Details
2 suppliers
SMT RF Choke, 5 - 1220 MHz, 75Ω - ADCH-1220-75+ - Mini-Circuits
Specs
Operating Temperature -40 to 85 C (-40 to 185 F)
Mounting Option Surface Mount Technology
Application RF Choke
View Details
Common Mode Chokes - CMT-8112-B-ND - DigiKey
Specs
Operating Temperature -55 to 105 C (-67 to 221 F)
Mounting Option Through Hole
Application Common Mode Choke; RF Choke
View Details
Fixed Inductors - 1674-CL1008-2223JUL4TDKR-ND - DigiKey
Specs
Configuration Fixed
Packing Method Tape Reel
View Details