Panasonic Inductor, 150Uh, 10%, 0.74A, Rad; Product Range Panasonic ELC09D151F

Description
INDUCTOR, 150UH, 10%, 0.74A, RAD; Product Range:ELC Series; Inductance:150µH; Inductor Construction:Unshiel ded; RMS Current (Irms):740mA; Saturation Current (Isat):740mA; DC Resistance Max:0.32ohm; Inductance Tolerance:± 10% RoHS Compliant: Yes
Datasheet
Description
INDUCTOR, 150UH, 10%, 0.74A, RAD; Product Range:ELC Series; Inductance:150µH; Inductor Construction:Unshiel ded; RMS Current (Irms):740mA; Saturation Current (Isat):740mA; DC Resistance Max:0.32ohm; Inductance Tolerance:± 10% RoHS Compliant: Yes
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Inductor, 150Uh, 10%, 0.74A, Rad; Product Range Panasonic - 62W8277 - Newark, An Avnet Company
Chicago, IL, United States
Inductor, 150Uh, 10%, 0.74A, Rad; Product Range Panasonic
62W8277
Inductor, 150Uh, 10%, 0.74A, Rad; Product Range Panasonic 62W8277
INDUCTOR, 150UH, 10%, 0.74A, RAD; Product Range:ELC Series; Inductance:150µH; Inductor Construction:Unshiel ded; RMS Current (Irms):740mA; Saturation Current (Isat):740mA; DC Resistance Max:0.32ohm; Inductance Tolerance:± 10% RoHS Compliant: Yes

INDUCTOR, 150UH, 10%, 0.74A, RAD; Product Range:ELC Series; Inductance:150µH; Inductor Construction:Unshielded; RMS Current (Irms):740mA; Saturation Current (Isat):740mA; DC Resistance Max:0.32ohm; Inductance Tolerance:± 10% RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company
Product Category Inductors, Coils, and Chokes
Product Number 62W8277
Product Name Inductor, 150Uh, 10%, 0.74A, Rad; Product Range Panasonic
Inductance Range 150 microH
Inductance Tolerance 10 (+/- %)
DCR 0.3200 ohms
Unlock Full Specs
to access all available technical data

Similar Products

Leaded Inductors - 1730037 - RS Components, Ltd.
RS Components, Ltd.
Specs
Application Power Choke
Inductance Range 100 microH
Lead Style Radial; Radial
View Details
SMT RF Choke, 5 - 1220 MHz, 75Ω - ADCH-1220-75+ - Mini-Circuits
Specs
Operating Temperature -40 to 85 C (-40 to 185 F)
Mounting Option Surface Mount Technology
Application RF Choke
View Details
Specs
Operating Temperature -40 to 85 C (-40 to 185 F)
Mounting Option Surface Mount Technology
Application RF Choke
View Details
Bobbin Wound Coils -  - Arnold Magnetic Technologies
Arnold Magnetic Technologies
Specs
Technology Bobbin
View Details