Panasonic Inductor, 15Uh, 20%, 2.1A, Rad; Product Range Panasonic ELC09D150F

Description
INDUCTOR, 15UH, 20%, 2.1A, RAD; Product Range:ELC Series; Inductance:15µH; Inductor Construction:Unshiel ded; RMS Current (Irms):2.1A; Saturation Current (Isat):2.1A; DC Resistance Max:0.035ohm; Inductance Tolerance:± 20% RoHS Compliant: Yes
Description
INDUCTOR, 15UH, 20%, 2.1A, RAD; Product Range:ELC Series; Inductance:15µH; Inductor Construction:Unshiel ded; RMS Current (Irms):2.1A; Saturation Current (Isat):2.1A; DC Resistance Max:0.035ohm; Inductance Tolerance:± 20% RoHS Compliant: Yes
Datasheet
Datasheet Summary
Powered by GS/AI

The inductor with a specification of 15µH and a tolerance of ±20% is designed for applications requiring reliable performance in power circuits. It has a rated current of 2.1A, which is the maximum allowable direct current (IDC) before the inductance drops by 10% or the temperature rises significantly. The DC resistance is rated at a maximum of 0.035 ohms, indicating low power loss during operation. This component is RoHS compliant, ensuring it meets environmental standards. It is suitable for use in various applications, including appliances, office automation equipment, and amusement machines. The inductor features a radial construction, making it easy to integrate into printed circuit boards.

Datasheet Summary
Powered by GS/AI

The inductor with a specification of 15µH and a tolerance of ±20% is designed for applications requiring reliable performance in power circuits. It has a rated current of 2.1A, which is the maximum allowable direct current (IDC) before the inductance drops by 10% or the temperature rises significantly. The DC resistance is rated at a maximum of 0.035 ohms, indicating low power loss during operation. This component is RoHS compliant, ensuring it meets environmental standards. It is suitable for use in various applications, including appliances, office automation equipment, and amusement machines. The inductor features a radial construction, making it easy to integrate into printed circuit boards.

Suppliers

Company
Product
Description
Supplier Links
Inductor, 15Uh, 20%, 2.1A, Rad; Product Range Panasonic - 62W8276 - Newark, An Avnet Company
Chicago, IL, United States
Inductor, 15Uh, 20%, 2.1A, Rad; Product Range Panasonic
62W8276
Inductor, 15Uh, 20%, 2.1A, Rad; Product Range Panasonic 62W8276
INDUCTOR, 15UH, 20%, 2.1A, RAD; Product Range:ELC Series; Inductance:15µH; Inductor Construction:Unshiel ded; RMS Current (Irms):2.1A; Saturation Current (Isat):2.1A; DC Resistance Max:0.035ohm; Inductance Tolerance:± 20% RoHS Compliant: Yes

INDUCTOR, 15UH, 20%, 2.1A, RAD; Product Range:ELC Series; Inductance:15µH; Inductor Construction:Unshielded; RMS Current (Irms):2.1A; Saturation Current (Isat):2.1A; DC Resistance Max:0.035ohm; Inductance Tolerance:± 20% RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company
Product Category Inductors, Coils, and Chokes
Product Number 62W8276
Product Name Inductor, 15Uh, 20%, 2.1A, Rad; Product Range Panasonic
Inductance Range 15 microH
Inductance Tolerance 20 (+/- %)
DCR 0.0350 ohms
Unlock Full Specs
to access all available technical data

Similar Products

Fixed Inductors - KQ0603TTE56NG - 986293-KQ0603TTE56NG - Win Source Electronics
Specs
Mounting Option Surface Mount Technology
Technology Standard
Configuration Fixed
View Details
2 suppliers
Power Inductors - ECS-MPIL0630-R47MC - ECS Inc. International
Specs
Operating Temperature -40 to 125 C (-40 to 257 F)
Mounting Option Through Hole
Application Power Choke
View Details
2 suppliers
Fixed Inductors - 1674-CL1008-2825JUL4TCT-ND - DigiKey
Specs
Configuration Fixed
Packing Method Tape Reel
View Details
Specs
Application RF Choke
View Details