FIXED IND 4.7MH 550MA 1.7 OHM TH Product overview: ELC-18B472L from Panasonic is an Inductor and Choke for power conversion, EMI filtering, RF circuits, signal conditioning, and energy storage in switching supplies. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 4.7MH, 550MA, 1.7 OHM. Search-friendly keywords include inductor, choke, ferrite bead, power conversion, EMI, 4.7MH, 550MA, 1.7 OHM, Inductor and Choke, Fixed Inductors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 71-ELC-18B472L can be used for catalog matching and distributor lookup.
Manufacturer: Panasonic Electronic Components
Win Source Part Number: 766416-ELC-18B472L
Series: 18B
Packaging: Bulk
Type: Wirewound
Mounting Style: Through Hole
Package: Radial
Current Rating: 550mA
Shielding: Unshielded
Inductance: 4.7mH
Tolerance: ±10%
Test Frequency: 10kHz
Family Name: ELC
Categories: Inductors, Coils, Chokes
DC Resistance (DCR): 1.7 Ohm
Dimension: 0.787" Dia (20.00mm)
Height - Seated (Maximum): 1.063" (27.00mm)
Introduction Date: March 06, 2006
ECCN: EAR99
Estimated EOL Date: Obsolete
Popularity: Medium
Fake Threat In the Open Market: 90 pct.
Supply and Demand Status: Limited
| ERSAELECTRONICS PTE. LTD. | Win Source Electronics | |
|---|---|---|
| Product Category | Inductors, Coils, and Chokes | Inductors, Coils, and Chokes |
| Product Number | 71-ELC-18B472L | 766416-ELC-18B472L |
| Product Name | 4.7MH 550MA 1.7 OHM Inductor and Choke | Fixed Inductors - ELC-18B472L |
| Mounting Option | Through Hole | |
| Technology | Drum Core, Wirewound | Wirewound |
| Inductance Range | 4700 microH | 4700 microH |
| Inductance Tolerance | 10 (+/- %) | |
| Packing Method | Bulk | Bulk; Bulk |