270µH Unshielded Wirewound Inductor 1.44A 270mOhm Radial, Vertical Cylinder
| DigiKey | |
|---|---|
| Product Category | Inductors, Coils, and Chokes |
| Product Number | ELC-12D271E-ND |
| Product Name | Fixed Inductors |
| Mounting Option | Through Hole |
| Technology | Wirewound |
| Configuration | Fixed |
| Inductance Tolerance | 10 (+/- %) |