Panasonic Inductor, 10000Uh, 0.08A, 10%, Radial; Product Range Panasonic ELC-09D103F

Description
INDUCTOR, 10000UH, 0.08A, 10%, RADIAL; Product Range:09D Series; Inductance:10mH; Inductor Construction:Unshiel ded; RMS Current (Irms):80mA; Saturation Current (Isat):-; DC Resistance Max:18.8ohm; Inductance Tolerance:± 10% RoHS Compliant: Yes
Datasheet
Description
INDUCTOR, 10000UH, 0.08A, 10%, RADIAL; Product Range:09D Series; Inductance:10mH; Inductor Construction:Unshiel ded; RMS Current (Irms):80mA; Saturation Current (Isat):-; DC Resistance Max:18.8ohm; Inductance Tolerance:± 10% RoHS Compliant: Yes
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Inductor, 10000Uh, 0.08A, 10%, Radial; Product Range Panasonic - 38K1283 - Newark, An Avnet Company
Chicago, IL, United States
Inductor, 10000Uh, 0.08A, 10%, Radial; Product Range Panasonic
38K1283
Inductor, 10000Uh, 0.08A, 10%, Radial; Product Range Panasonic 38K1283
INDUCTOR, 10000UH, 0.08A, 10%, RADIAL; Product Range:09D Series; Inductance:10mH; Inductor Construction:Unshiel ded; RMS Current (Irms):80mA; Saturation Current (Isat):-; DC Resistance Max:18.8ohm; Inductance Tolerance:± 10% RoHS Compliant: Yes

INDUCTOR, 10000UH, 0.08A, 10%, RADIAL; Product Range:09D Series; Inductance:10mH; Inductor Construction:Unshielded; RMS Current (Irms):80mA; Saturation Current (Isat):-; DC Resistance Max:18.8ohm; Inductance Tolerance:± 10% RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company
Product Category Inductors, Coils, and Chokes
Product Number 38K1283
Product Name Inductor, 10000Uh, 0.08A, 10%, Radial; Product Range Panasonic
Inductance Range 10000 microH
Inductance Tolerance 10 (+/- %)
DCR 18.8 ohms
Unlock Full Specs
to access all available technical data

Similar Products

Fixed Inductors - KL32TTE015K - 967497-KL32TTE015K - Win Source Electronics
Specs
Mounting Option Surface Mount Technology
Technology Standard; Wirewound
Core Material Ferrite
View Details
Power Inductors - 2176780-7 - TE Connectivity
Specs
Operating Temperature -55 to 155 C (-67 to 311 F)
Application Power Choke
Inductance Range 1 microH
View Details
Common Mode Chokes - 2322855 - RS Components, Ltd.
Specs
Operating Temperature -40 to 100 C (-40 to 212 F)
Core Material Nano Crystal
Application Common Mode Choke
View Details