Panasonic Proximity Sensor ICs EKMC7610113K

Description
PaPIRs MOTION SENSOR 170uA pearl white
Request a Quote
Description
PaPIRs MOTION SENSOR 170uA pearl white
Request a Quote

Suppliers

Company
Product
Description
Supplier Links
Proximity Sensor ICs - 2309529 - RS Components, Ltd.
Corby, Northants, United Kingdom
Proximity Sensor ICs
2309529
Proximity Sensor ICs 2309529
PaPIRs MOTION SENSOR 170uA pearl white

PaPIRs MOTION SENSOR 170uA pearl white

Supplier's Site
Proximity Sensor ICs - 2309530 - RS Components, Ltd.
Corby, Northants, United Kingdom
Proximity Sensor ICs
2309530
Proximity Sensor ICs 2309530
PaPIRs MOTION SENSOR 170uA pearl white

PaPIRs MOTION SENSOR 170uA pearl white

Supplier's Site

Technical Specifications

  RS Components, Ltd.
Product Category Proximity Sensors
Product Number 2309529
Product Name Proximity Sensor ICs
Electrical Output Current
Unlock Full Specs
to access all available technical data

Similar Products

Noncontact High-Precision Proximity Measuring System - KD-2446 - Kaman Measuring & Memory LLC dba KMM Precision Measuring
Kaman Measuring & Memory LLC dba KMM Precision Measuring
Specs
Sensor Technology Eddy Current Proximity Sensor; Inductive Proximity Sensor
Body Shape Cylindrical
Operation Distance 0.0 to 0.2750 inch (0.0 to 6.98 mm)
View Details
Switches (Solid State) - 620-1447-ND - DigiKey
Allegro MicroSystems Inc.
Specs
Sensor Technology Hall Effect Proximity Sensor
Operating Temperature -40 to 302 F (-40 to 150 C)
View Details
 - Cylindrical M8 Housing Inductive Proximity Sensor - Series 600 - Locon Sensor Systems, Inc.
Specs
Sensor Technology Inductive Proximity Sensor
Body Shape Cylindrical; Threaded Barrel
Operation Distance 0.0591 to 0.0984 inch (1.5 to 2.5 mm)
View Details
Proximity sensor - SIES-Q5B-NO-K-L - Festo Corporation
Specs
Operation Distance 0.0315 inch (0.8000 mm)
Repeatability 1.57 mils (40 µm)
Switching Frequency 3 kHz
View Details
2 suppliers