Panasonic Proximity Sensor ICs EKMC7610111K

Description
PaPIRs MOTION SENSOR 170uA white
Request a Quote
Description
PaPIRs MOTION SENSOR 170uA white
Request a Quote

Suppliers

Company
Product
Description
Supplier Links
Proximity Sensor ICs - 2309526 - RS Components, Ltd.
Corby, Northants, United Kingdom
Proximity Sensor ICs
2309526
Proximity Sensor ICs 2309526
PaPIRs MOTION SENSOR 170uA white

PaPIRs MOTION SENSOR 170uA white

Supplier's Site
Proximity Sensor ICs - 2309525 - RS Components, Ltd.
Corby, Northants, United Kingdom
Proximity Sensor ICs
2309525
Proximity Sensor ICs 2309525
PaPIRs MOTION SENSOR 170uA white

PaPIRs MOTION SENSOR 170uA white

Supplier's Site

Technical Specifications

  RS Components, Ltd.
Product Category Proximity Sensors
Product Number 2309526
Product Name Proximity Sensor ICs
Electrical Output Current
Unlock Full Specs
to access all available technical data

Similar Products

Differential Measuring System - KD-5100 - Kaman Measuring & Memory LLC dba KMM Precision Measuring
Kaman Measuring & Memory LLC dba KMM Precision Measuring
Specs
Sensor Technology Inductive Proximity Sensor
Body Shape Cylindrical; Ring
Operation Distance 0.0 to 0.0750 inch (0.0 to 1.9 mm)
View Details
Switches (Solid State) - 620-1350-2-ND - DigiKey
Specs
Sensor Technology Hall Effect Proximity Sensor
Operating Temperature -40 to 302 F (-40 to 150 C)
View Details
 - Cylindrical 6.5 mm Housing Inductive Proximity Sensors - Series 600 - Locon Sensor Systems, Inc.
Specs
Sensor Technology Inductive Proximity Sensor
Body Shape Cylindrical
Operation Distance 0.0591 inch (1.5 mm)
View Details
Proximity sensor - SIEN-M8NB-PS-K-L - Festo Corporation
Specs
Operation Distance 0.0984 inch (2.5 mm)
Switching Frequency 3 kHz
Operating Temperature -13 to 158 F (-25 to 70 C)
View Details
2 suppliers