Panasonic Proximity Sensor ICs EKMC2610113K

Description
PaPIRs MOTION SENSOR 170uA pearl white
Request a Quote
Description
PaPIRs MOTION SENSOR 170uA pearl white
Request a Quote

Suppliers

Company
Product
Description
Supplier Links
Proximity Sensor ICs - 2309518 - RS Components, Ltd.
Corby, Northants, United Kingdom
Proximity Sensor ICs
2309518
Proximity Sensor ICs 2309518
PaPIRs MOTION SENSOR 170uA pearl white

PaPIRs MOTION SENSOR 170uA pearl white

Supplier's Site
Proximity Sensor ICs - 2309516 - RS Components, Ltd.
Corby, Northants, United Kingdom
Proximity Sensor ICs
2309516
Proximity Sensor ICs 2309516
PaPIRs MOTION SENSOR 170uA pearl white

PaPIRs MOTION SENSOR 170uA pearl white

Supplier's Site

Technical Specifications

  RS Components, Ltd.
Product Category Proximity Sensors
Product Number 2309518
Product Name Proximity Sensor ICs
Electrical Output Current
Unlock Full Specs
to access all available technical data

Similar Products

Noncontact High-Precision Proximity Measuring System - KD-2446 - Kaman Measuring & Memory LLC dba KMM Precision Measuring
Kaman Measuring & Memory LLC dba KMM Precision Measuring
Specs
Sensor Technology Eddy Current Proximity Sensor; Inductive Proximity Sensor
Body Shape Cylindrical
Operation Distance 0.0 to 0.2750 inch (0.0 to 6.98 mm)
View Details
Switches (Solid State) - A1182LLHLT-ND - DigiKey
Allegro MicroSystems Inc.
Specs
Sensor Technology Hall Effect Proximity Sensor
Operating Temperature -40 to 302 F (-40 to 150 C)
Electrical Output Current
View Details
IP69k Inductive Washdown Sensor -  - Locon Sensor Systems, Inc.
Locon Sensor Systems, Inc.
Specs
Sensor Technology Inductive Proximity Sensor
Body Shape Cylindrical; Threaded Barrel
Operation Distance 0.1181 inch (3 mm)
View Details
Proximity sensor - SIEN-M12NB-NS-S-L - Festo Corporation
Specs
Operation Distance 0.1575 inch (4 mm)
Switching Frequency 2 kHz
Operating Temperature -13 to 158 F (-25 to 70 C)
View Details
2 suppliers