Panasonic Proximity Sensor ICs EKMB1110112

Description
PaPIRs MOTION SENSOR 1uA black
Request a Quote
Description
PaPIRs MOTION SENSOR 1uA black
Request a Quote

Suppliers

Company
Product
Description
Supplier Links
Proximity Sensor ICs - 2309483 - RS Components, Ltd.
Corby, Northants, United Kingdom
Proximity Sensor ICs
2309483
Proximity Sensor ICs 2309483
PaPIRs MOTION SENSOR 1uA black

PaPIRs MOTION SENSOR 1uA black

Supplier's Site
Proximity Sensor ICs - 2309484 - RS Components, Ltd.
Corby, Northants, United Kingdom
Proximity Sensor ICs
2309484
Proximity Sensor ICs 2309484
PaPIRs MOTION SENSOR 1uA black

PaPIRs MOTION SENSOR 1uA black

Supplier's Site

Technical Specifications

  RS Components, Ltd.
Product Category Proximity Sensors
Product Number 2309483
Product Name Proximity Sensor ICs
Electrical Output Current
Unlock Full Specs
to access all available technical data

Similar Products

Noncontact High-Precision Proximity Measuring System - KD-2446 - Kaman Measuring & Memory LLC dba KMM Precision Measuring
Kaman Measuring & Memory LLC dba KMM Precision Measuring
Specs
Sensor Technology Eddy Current Proximity Sensor; Inductive Proximity Sensor
Body Shape Cylindrical
Operation Distance 0.0 to 0.2750 inch (0.0 to 6.98 mm)
View Details
Chopper-Stabilized Precision Hall-Effect Switch - A1122ELHLT-T - Allegro MicroSystems Inc.
Specs
Sensor Technology Hall Effect Proximity Sensor
Electrical Output Voltage
View Details
2 suppliers
Inductive Sensors with Switchable LED -  - Locon Sensor Systems, Inc.
Specs
Sensor Technology Inductive Proximity Sensor
Body Shape Cylindrical; Threaded Barrel
Operation Distance 0.1181 to 0.7874 inch (3 to 20 mm)
View Details
Proximity sensor - SMT-8M-A-NS-24V-E-0,3-M8D - Festo Corporation
Specs
Sensor Technology Magnetic Proximity Sensor
Repeatability 7.87 mils (200 µm)
Switching Frequency 0.1800 kHz
View Details
2 suppliers