Home
Products & Services
Engineering News
Standards
Webinars
Newsletters
Engineering Forum
Products & Services
Products & Services
Engineering News
Standards Library
Reference Library
Engineering Forum
Search Products & Services
Search GlobalSpec
Expand GlobalSpec Website Search Form
Login
Sign Up
I forgot my password.
Don't have an account?
Register here.
Home
Products
Building and Construction
Data Acquisition and Signal Conditioning
Electrical and Electronics
Flow Control and Fluid Transfer
Fluid Power
Imaging and Video Equipment
Industrial and Engineering Software
Industrial Computers and Embedded Systems
Lab Equipment and Scientific Instruments
Manufacturing and Process Equipment
Material Handling and Packaging Equipment
Materials and Chemicals
Mechanical Components
Motion and Controls
Networking and Communication Equipment
Optical Components and Optics
Semiconductors
Sensors, Transducers and Detectors
Specialized Industrial Products
Test and Measurement Equipment
All Product Catalogs
Services
Building and Construction Services
Business Services
Calibration and Testing Services
Contract Manufacturing and Fabrication
Electrical and Electronic Contract Manufacturing
Engineering and Technical Services
Industrial Automation Services
Industrial Maintenance
Material Handling and Packaging Services
Specialized Industrial Services
Engineering News
Aerospace and Defense
Automotive
Building and Construction
Consumer
Electronics
Energy and Natural Resources
Environmental, Health and Safety
Food and Beverage
Life Sciences
Maritime
Materials and Chemicals
Supply Chain
Reference Library
Engineering Forum
Product Directory
Industrial Catalogs
Technical Articles
HOME
PRODUCTS & SERVICES
CATALOGS
PROXIMITY SENSORS
PANASONIC
EKMB1110111 -- PROXIMITY SENSOR ICS
Panasonic
Proximity Sensor ICs
EKMB1110111
Description
PaPIRs MOTION SENSOR 1uA white
RS Components, Ltd.
RS Components, Ltd.
Done
Request a Quote
Email Supplier
Description
PaPIRs MOTION SENSOR 1uA white
Request a Quote
Email Supplier
Suppliers
Company
Product
Description
Supplier Links
RS Components, Ltd.
Corby, Northants, United Kingdom
Proximity Sensor ICs
2309481
Proximity Sensor ICs
2309481
PaPIRs MOTION SENSOR 1uA white
PaPIRs MOTION SENSOR 1uA white
Supplier's Site
RS Components, Ltd.
Corby, Northants, United Kingdom
Proximity Sensor ICs
2309482
Proximity Sensor ICs
2309482
PaPIRs MOTION SENSOR 1uA white
PaPIRs MOTION SENSOR 1uA white
Supplier's Site
Technical Specifications
RS Components, Ltd.
Product Category
Proximity Sensors
Product Number
2309481
Product Name
Proximity Sensor ICs
Electrical Output
Current
Unlock Full Specs
to access all available technical data
Similar Products
RS Components, Ltd.
Proximity Sensors
1038483
Specs
Sensor Technology
Inductive Proximity Sensor
Body Shape
Cylindrical; Other; Barrel
Operation Distance
0.1181 inch (3 mm)
View Details
Kaman Measuring & Memory LLC dba KMM Precision Measuring
Noncontact Differential Impedance Transducer
DIT- 5200L
Specs
Sensor Technology
Eddy Current Proximity Sensor
Body Shape
Cylindrical; Ring
Operation Distance
0.0100 to 0.0750 inch (0.2540 to 1.9 mm)
View Details
Allegro MicroSystems Inc.
2D Dual-Channel Ultrasensitive Hall-Effect Latch
A1262LLHLX-X-T
Specs
Sensor Technology
Hall Effect Proximity Sensor
Electrical Output
Voltage
View Details
2
suppliers
Micro-Epsilon Group
Controller with Antivalence Function
optoCONTROL CLS1000-QN-NPN
Specs
Body Shape
Rectangular
Switching Frequency
2.5 kHz
Operating Temperature
23 to 131 F (-5 to 55 C)
View Details