Panasonic RF Directional Coupler - EHF-FD1824 EHF-FD1824

Description
Manufacturer: Panasonic Electronic Components Win Source Part Number: 114099-EHF-FD1824 Packaging: Reel - TR Applications: Cellular Coupler Type: Dual Band, Dual Path Frequency: 880MHz to 915MHz, 1.71GHz to 1.785GHz Coupling Factor: 14dB, 14dB Insertion Loss: 0.45dB Isolation: 18dB, 18dB Categories: RF/IF and RFID Status: Obsolete(EOL) Case / Package: 0805 (2012 Metric) Maximum Power Dissipation: 3.2W, 1.5W Popularity: Medium Fake Threat In the Open Market: 31 pct. Supply and Demand Status: Balance Application Field: Used in Consumer Electronics, Portable Devices, Power Management, Industrial
Request a Quote Datasheet
Description
Manufacturer: Panasonic Electronic Components Win Source Part Number: 114099-EHF-FD1824 Packaging: Reel - TR Applications: Cellular Coupler Type: Dual Band, Dual Path Frequency: 880MHz to 915MHz, 1.71GHz to 1.785GHz Coupling Factor: 14dB, 14dB Insertion Loss: 0.45dB Isolation: 18dB, 18dB Categories: RF/IF and RFID Status: Obsolete(EOL) Case / Package: 0805 (2012 Metric) Maximum Power Dissipation: 3.2W, 1.5W Popularity: Medium Fake Threat In the Open Market: 31 pct. Supply and Demand Status: Balance Application Field: Used in Consumer Electronics, Portable Devices, Power Management, Industrial
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
RF Directional Coupler - EHF-FD1824 - 114099-EHF-FD1824 - Win Source Electronics
Laguna Hills, CA, United States
RF Directional Coupler - EHF-FD1824
114099-EHF-FD1824
RF Directional Coupler - EHF-FD1824 114099-EHF-FD1824
Manufacturer: Panasonic Electronic Components Win Source Part Number: 114099-EHF-FD1824 Packaging: Reel - TR Applications: Cellular Coupler Type: Dual Band, Dual Path Frequency: 880MHz to 915MHz, 1.71GHz to 1.785GHz Coupling Factor: 14dB, 14dB Insertion Loss: 0.45dB Isolation: 18dB, 18dB Categories: RF/IF and RFID Status: Obsolete(EOL) Case / Package: 0805 (2012 Metric) Maximum Power Dissipation: 3.2W, 1.5W Popularity: Medium Fake Threat In the Open Market: 31 pct. Supply and Demand Status: Balance Application Field: Used in Consumer Electronics, Portable Devices, Power Management, Industrial

Manufacturer: Panasonic Electronic Components
Win Source Part Number: 114099-EHF-FD1824
Packaging: Reel - TR
Applications: Cellular
Coupler Type: Dual Band, Dual Path
Frequency: 880MHz to 915MHz, 1.71GHz to 1.785GHz
Coupling Factor: 14dB, 14dB
Insertion Loss: 0.45dB
Isolation: 18dB, 18dB
Categories: RF/IF and RFID
Status: Obsolete(EOL)
Case / Package: 0805 (2012 Metric)
Maximum Power Dissipation: 3.2W, 1.5W
Popularity: Medium
Fake Threat In the Open Market: 31 pct.
Supply and Demand Status: Balance
Application Field: Used in Consumer Electronics, Portable Devices, Power Management, Industrial

Buy Now Datasheet

Technical Specifications

  Win Source Electronics
Product Category RFID Chips
Product Number 114099-EHF-FD1824
Product Name RF Directional Coupler - EHF-FD1824
Frequency 8.80E8 to 1.79E9 Hz
Unlock Full Specs
to access all available technical data

Similar Products

5315TC Series RFID Transponder Coils for Harsh Environments - 5315TC-205 5315TC-205XGLD - Coilcraft, Inc.
Specs
RFID Product Tag / Transponder
Operating Temperature -40 to 125 C (-40 to 257 F)
View Details
RF Transceiver ICs - AS3940-BQFT-5K - 911710-AS3940-BQFT-5K - Win Source Electronics
Specs
RFID Product Transceiver
Operating Temperature -40 to 85 C (-40 to 185 F)
View Details