Panasonic Balun - EHF-FD1755T EHF-FD1755T

Description
Manufacturer: Panasonic Electronic Components Win Source Part Number: 112208-EHF-FD1755T Packaging: Reel - TR Mounting: Surface Mount Frequency Range: 3.4GHz to 4GHz Impedance - Unbalanced/Balanced: 50 / 100 Ohm Phase Difference: 180° ±20 Insertion Loss (Max): 1.0dB Categories: RF/IF and RFID Status: Obsolete(EOL) Popularity: Medium Fake Threat In the Open Market: 57 pct. Supply and Demand Status: Balance
Request a Quote
Description
Manufacturer: Panasonic Electronic Components Win Source Part Number: 112208-EHF-FD1755T Packaging: Reel - TR Mounting: Surface Mount Frequency Range: 3.4GHz to 4GHz Impedance - Unbalanced/Balanced: 50 / 100 Ohm Phase Difference: 180° ±20 Insertion Loss (Max): 1.0dB Categories: RF/IF and RFID Status: Obsolete(EOL) Popularity: Medium Fake Threat In the Open Market: 57 pct. Supply and Demand Status: Balance
Request a Quote

Suppliers

Company
Product
Description
Supplier Links
Balun - EHF-FD1755T - 112208-EHF-FD1755T - Win Source Electronics
Laguna Hills, CA, United States
Balun - EHF-FD1755T
112208-EHF-FD1755T
Balun - EHF-FD1755T 112208-EHF-FD1755T
Manufacturer: Panasonic Electronic Components Win Source Part Number: 112208-EHF-FD1755T Packaging: Reel - TR Mounting: Surface Mount Frequency Range: 3.4GHz to 4GHz Impedance - Unbalanced/Balanced: 50 / 100 Ohm Phase Difference: 180° ±20 Insertion Loss (Max): 1.0dB Categories: RF/IF and RFID Status: Obsolete(EOL) Popularity: Medium Fake Threat In the Open Market: 57 pct. Supply and Demand Status: Balance

Manufacturer: Panasonic Electronic Components
Win Source Part Number: 112208-EHF-FD1755T
Packaging: Reel - TR
Mounting: Surface Mount
Frequency Range: 3.4GHz to 4GHz
Impedance - Unbalanced/Balanced: 50 / 100 Ohm
Phase Difference: 180° ±20
Insertion Loss (Max): 1.0dB
Categories: RF/IF and RFID
Status: Obsolete(EOL)
Popularity: Medium
Fake Threat In the Open Market: 57 pct.
Supply and Demand Status: Balance

Buy Now

Technical Specifications

  Win Source Electronics
Product Category RFID Chips
Product Number 112208-EHF-FD1755T
Product Name Balun - EHF-FD1755T
Frequency 3.40E9 to 4.00E9 Hz
Unlock Full Specs
to access all available technical data

Similar Products

5315TC Series RFID Transponder Coils for Harsh Environments - 5315TC-245 5315TC-245XGLD - Coilcraft, Inc.
Specs
RFID Product Tag / Transponder
Operating Temperature -40 to 125 C (-40 to 257 F)
View Details
RF/IF and RFID - RFID Transponders, Tags - 1200185-AS3956-ATDM-I3 - Win Source Electronics
Specs
RFID Product Tag / Transponder
Frequency 1.36E7 Hz
Operating Temperature -40 to 125 C (-40 to 257 F)
View Details
LEGIC Smartcard ICs for DESFire MIFARE - ATC256-MV410 - LEGIC Identsystems
Specs
Memory 1792 bits
Reading Speed 26.48 kbps
Detection Range 70.00 cm (27.56 inch)
View Details