Panasonic RF Directional Coupler EHF-FD1724

Description
RF Directional Coupler 824MHz 17dB
Description
RF Directional Coupler 824MHz 17dB

Suppliers

Company
Product
Description
Supplier Links
RF Directional Coupler - EHF-FD1724 - Quarktwin Technology Ltd.
Shenzhen, Guangdong, China
RF Directional Coupler
EHF-FD1724
RF Directional Coupler EHF-FD1724
RF Directional Coupler 824MHz 17dB

RF Directional Coupler 824MHz 17dB

Buy Now

Technical Specifications

  Quarktwin Technology Ltd.
Product Category RF Couplers
Product Number EHF-FD1724
Product Name RF Directional Coupler
RF Coupler Type Uni-Directional
Unlock Full Specs
to access all available technical data

Similar Products

3 dB 180 Degree ULTRA+ Hybrid Couplers ULTRA4010180 - ULTRA4010180 - KRYTAR, Inc.
Specs
RF Coupler Type Uni-Directional
Frequency Range 1000.00 to 18000.00 MHz
Insertion Loss 2.50 dB
View Details
RF Directional Coupler - 1761-FPC07803-TTR-ND - DigiKey
Specs
RF Coupler Type Uni-Directional
Package Type Surface Mount; 4-SMD, No Lead
Frequency Range 0.00 to 40000.00 MHz
View Details
2 to 8GHz – Directional Coupler - UIYDCP5525A - UIY Inc.
Specs
Frequency Range 2000.00 to 8000.00 MHz
Power 50.00 watts
Coupling 6.00 to 30.00 dB
View Details
Signal Distribution: Power Dividers, Samplers and Crossovers -  - Smiths Interconnect, a Molex company
Specs
Package Type Surface Mount
View Details