Panasonic Balun - EHF-FD1624B EHF-FD1624B

Description
Manufacturer: Panasonic Electronic Components Win Source Part Number: 112207-EHF-FD1624B Packaging: Bulk Mounting: Surface Mount Frequency Range: 1.6GHz to 1.95GHz Impedance - Unbalanced/Balanced: 50 / 200 Ohm Phase Difference: 180° ±15 Insertion Loss (Max): 1.0dB Categories: RF/IF and RFID Status: Obsolete(EOL) Popularity: Medium Fake Threat In the Open Market: 41 pct. Supply and Demand Status: Balance
Request a Quote Datasheet
Description
Manufacturer: Panasonic Electronic Components Win Source Part Number: 112207-EHF-FD1624B Packaging: Bulk Mounting: Surface Mount Frequency Range: 1.6GHz to 1.95GHz Impedance - Unbalanced/Balanced: 50 / 200 Ohm Phase Difference: 180° ±15 Insertion Loss (Max): 1.0dB Categories: RF/IF and RFID Status: Obsolete(EOL) Popularity: Medium Fake Threat In the Open Market: 41 pct. Supply and Demand Status: Balance
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Balun - EHF-FD1624B - 112207-EHF-FD1624B - Win Source Electronics
Laguna Hills, CA, United States
Balun - EHF-FD1624B
112207-EHF-FD1624B
Balun - EHF-FD1624B 112207-EHF-FD1624B
Manufacturer: Panasonic Electronic Components Win Source Part Number: 112207-EHF-FD1624B Packaging: Bulk Mounting: Surface Mount Frequency Range: 1.6GHz to 1.95GHz Impedance - Unbalanced/Balanced: 50 / 200 Ohm Phase Difference: 180° ±15 Insertion Loss (Max): 1.0dB Categories: RF/IF and RFID Status: Obsolete(EOL) Popularity: Medium Fake Threat In the Open Market: 41 pct. Supply and Demand Status: Balance

Manufacturer: Panasonic Electronic Components
Win Source Part Number: 112207-EHF-FD1624B
Packaging: Bulk
Mounting: Surface Mount
Frequency Range: 1.6GHz to 1.95GHz
Impedance - Unbalanced/Balanced: 50 / 200 Ohm
Phase Difference: 180° ±15
Insertion Loss (Max): 1.0dB
Categories: RF/IF and RFID
Status: Obsolete(EOL)
Popularity: Medium
Fake Threat In the Open Market: 41 pct.
Supply and Demand Status: Balance

Buy Now Datasheet

Technical Specifications

  Win Source Electronics
Product Category RFID Chips
Product Number 112207-EHF-FD1624B
Product Name Balun - EHF-FD1624B
Frequency 1.60E9 to 1.95E9 Hz
Unlock Full Specs
to access all available technical data

Similar Products

RF/IF and RFID - 123318-AS3910-BQFT-100 - Win Source Electronics
Specs
Frequency 1.36E7 Hz
Operating Temperature -40 to 85 C (-40 to 185 F)
View Details
LEGIC Smartcard ICs for DESFire MIFARE - CTC4096-MM410 - LEGIC Identsystems
Specs
Memory 8016 to 23872 bits
Reading Speed 424 kbps
Detection Range 10.00 to 70.00 cm (3.94 to 27.56 inch)
View Details