Panasonic Balun - EHF-FD1618 EHF-FD1618

Description
Manufacturer: Panasonic Electronic Components Win Source Part Number: 102237-EHF-FD1618 Packaging: Reel - TR Mounting: Surface Mount Frequency Range: 700MHz to 1.3GHz Impedance - Unbalanced/Balanced: 50 / 50 Ohm Phase Difference: 180° ±15 Insertion Loss (Max): 1.0dB Categories: RF/IF and RFID Status: Obsolete(EOL) Popularity: Medium Fake Threat In the Open Market: 37 pct. Supply and Demand Status: Balance
Request a Quote Datasheet
Description
Manufacturer: Panasonic Electronic Components Win Source Part Number: 102237-EHF-FD1618 Packaging: Reel - TR Mounting: Surface Mount Frequency Range: 700MHz to 1.3GHz Impedance - Unbalanced/Balanced: 50 / 50 Ohm Phase Difference: 180° ±15 Insertion Loss (Max): 1.0dB Categories: RF/IF and RFID Status: Obsolete(EOL) Popularity: Medium Fake Threat In the Open Market: 37 pct. Supply and Demand Status: Balance
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Balun - EHF-FD1618 - 102237-EHF-FD1618 - Win Source Electronics
Laguna Hills, CA, United States
Balun - EHF-FD1618
102237-EHF-FD1618
Balun - EHF-FD1618 102237-EHF-FD1618
Manufacturer: Panasonic Electronic Components Win Source Part Number: 102237-EHF-FD1618 Packaging: Reel - TR Mounting: Surface Mount Frequency Range: 700MHz to 1.3GHz Impedance - Unbalanced/Balanced: 50 / 50 Ohm Phase Difference: 180° ±15 Insertion Loss (Max): 1.0dB Categories: RF/IF and RFID Status: Obsolete(EOL) Popularity: Medium Fake Threat In the Open Market: 37 pct. Supply and Demand Status: Balance

Manufacturer: Panasonic Electronic Components
Win Source Part Number: 102237-EHF-FD1618
Packaging: Reel - TR
Mounting: Surface Mount
Frequency Range: 700MHz to 1.3GHz
Impedance - Unbalanced/Balanced: 50 / 50 Ohm
Phase Difference: 180° ±15
Insertion Loss (Max): 1.0dB
Categories: RF/IF and RFID
Status: Obsolete(EOL)
Popularity: Medium
Fake Threat In the Open Market: 37 pct.
Supply and Demand Status: Balance

Buy Now Datasheet

Technical Specifications

  Win Source Electronics
Product Category RFID Chips
Product Number 102237-EHF-FD1618
Product Name Balun - EHF-FD1618
Frequency 7.00E8 to 1.30E9 Hz
Unlock Full Specs
to access all available technical data

Similar Products

5315TC Series RFID Transponder Coils for Harsh Environments - 5315TC-115 5315TC-115XGLD - Coilcraft, Inc.
Specs
RFID Product Tag / Transponder
Operating Temperature -40 to 125 C (-40 to 257 F)
View Details
LEGIC Smartcard ICs for DESFire MIFARE - CTC4096-MM410 - LEGIC Identsystems
Specs
Memory 8016 to 23872 bits
Reading Speed 424 kbps
Detection Range 10.00 to 70.00 cm (3.94 to 27.56 inch)
View Details