Panasonic Balun - EHF-FD1617 EHF-FD1617

Description
Manufacturer: Panasonic Electronic Components Win Source Part Number: 118368-EHF-FD1617 Packaging: Reel - TR Mounting: Surface Mount Frequency Range: 130MHz to 500MHz Impedance - Unbalanced/Balanced: 50 / 200 Ohm Phase Difference: 180° ±10 Insertion Loss (Max): 2.0dB Categories: RF/IF and RFID Status: Obsolete(EOL) Popularity: Medium Fake Threat In the Open Market: 30 pct. Supply and Demand Status: Balance
Request a Quote Datasheet
Description
Manufacturer: Panasonic Electronic Components Win Source Part Number: 118368-EHF-FD1617 Packaging: Reel - TR Mounting: Surface Mount Frequency Range: 130MHz to 500MHz Impedance - Unbalanced/Balanced: 50 / 200 Ohm Phase Difference: 180° ±10 Insertion Loss (Max): 2.0dB Categories: RF/IF and RFID Status: Obsolete(EOL) Popularity: Medium Fake Threat In the Open Market: 30 pct. Supply and Demand Status: Balance
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Balun - EHF-FD1617 - 118368-EHF-FD1617 - Win Source Electronics
Laguna Hills, CA, United States
Balun - EHF-FD1617
118368-EHF-FD1617
Balun - EHF-FD1617 118368-EHF-FD1617
Manufacturer: Panasonic Electronic Components Win Source Part Number: 118368-EHF-FD1617 Packaging: Reel - TR Mounting: Surface Mount Frequency Range: 130MHz to 500MHz Impedance - Unbalanced/Balanced: 50 / 200 Ohm Phase Difference: 180° ±10 Insertion Loss (Max): 2.0dB Categories: RF/IF and RFID Status: Obsolete(EOL) Popularity: Medium Fake Threat In the Open Market: 30 pct. Supply and Demand Status: Balance

Manufacturer: Panasonic Electronic Components
Win Source Part Number: 118368-EHF-FD1617
Packaging: Reel - TR
Mounting: Surface Mount
Frequency Range: 130MHz to 500MHz
Impedance - Unbalanced/Balanced: 50 / 200 Ohm
Phase Difference: 180° ±10
Insertion Loss (Max): 2.0dB
Categories: RF/IF and RFID
Status: Obsolete(EOL)
Popularity: Medium
Fake Threat In the Open Market: 30 pct.
Supply and Demand Status: Balance

Buy Now Datasheet

Technical Specifications

  Win Source Electronics
Product Category RFID Chips
Product Number 118368-EHF-FD1617
Product Name Balun - EHF-FD1617
Frequency 1.30E8 to 5.00E8 Hz
Unlock Full Specs
to access all available technical data

Similar Products

4308RV Series High Temperature RFID Transponder Coils - 4308RV-815 4308RV-815XJLD , 4308RV-815XGLD - Coilcraft, Inc.
Specs
RFID Product Tag / Transponder
Operating Temperature -40 to 125 C (-40 to 257 F)
View Details
LEGIC Smartcard ICs for DESFire MIFARE - ATC4096-MP312 - LEGIC Identsystems
Specs
Frequency 13.56 Hz
Memory 26624 to 32768 bits
Reading Speed 3392 kbps
View Details
AS3953 NFC Interface Tag.  NFC to SPI interface chip - AS3953 - ams
Specs
RFID Product Tag / Transponder
Frequency 1.36E7 Hz
Memory 1 bits
View Details