Panasonic RF Directional Coupler - EHF-FD1548 EHF-FD1548

Description
Manufacturer: Panasonic Electronic Components Win Source Part Number: 117251-EHF-FD1548 Packaging: Reel - TR Applications: Cellular Coupler Type: Standard Frequency: 1.9GHz Coupling Factor: 17dB Insertion Loss: 0.3dB Isolation: 23dB Categories: RF/IF and RFID Status: Obsolete(EOL) Case / Package: 0606 Maximum Power Dissipation: 3W Popularity: Medium Fake Threat In the Open Market: 45 pct. Supply and Demand Status: Balance
Request a Quote Datasheet
Description
Manufacturer: Panasonic Electronic Components Win Source Part Number: 117251-EHF-FD1548 Packaging: Reel - TR Applications: Cellular Coupler Type: Standard Frequency: 1.9GHz Coupling Factor: 17dB Insertion Loss: 0.3dB Isolation: 23dB Categories: RF/IF and RFID Status: Obsolete(EOL) Case / Package: 0606 Maximum Power Dissipation: 3W Popularity: Medium Fake Threat In the Open Market: 45 pct. Supply and Demand Status: Balance
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
RF Directional Coupler - EHF-FD1548 - 117251-EHF-FD1548 - Win Source Electronics
Laguna Hills, CA, United States
RF Directional Coupler - EHF-FD1548
117251-EHF-FD1548
RF Directional Coupler - EHF-FD1548 117251-EHF-FD1548
Manufacturer: Panasonic Electronic Components Win Source Part Number: 117251-EHF-FD1548 Packaging: Reel - TR Applications: Cellular Coupler Type: Standard Frequency: 1.9GHz Coupling Factor: 17dB Insertion Loss: 0.3dB Isolation: 23dB Categories: RF/IF and RFID Status: Obsolete(EOL) Case / Package: 0606 Maximum Power Dissipation: 3W Popularity: Medium Fake Threat In the Open Market: 45 pct. Supply and Demand Status: Balance

Manufacturer: Panasonic Electronic Components
Win Source Part Number: 117251-EHF-FD1548
Packaging: Reel - TR
Applications: Cellular
Coupler Type: Standard
Frequency: 1.9GHz
Coupling Factor: 17dB
Insertion Loss: 0.3dB
Isolation: 23dB
Categories: RF/IF and RFID
Status: Obsolete(EOL)
Case / Package: 0606
Maximum Power Dissipation: 3W
Popularity: Medium
Fake Threat In the Open Market: 45 pct.
Supply and Demand Status: Balance

Buy Now Datasheet

Technical Specifications

  Win Source Electronics
Product Category RFID Chips
Product Number 117251-EHF-FD1548
Product Name RF Directional Coupler - EHF-FD1548
Frequency 1.90E9 Hz
Unlock Full Specs
to access all available technical data

Similar Products

4308RV Series High Temperature RFID Transponder Coils - 4308RV-685 4308RV-685XJLD , 4308RV-685XGLD - Coilcraft, Inc.
Specs
RFID Product Tag / Transponder
Operating Temperature -40 to 125 C (-40 to 257 F)
View Details
LEGIC Smartcard ICs for DESFire MIFARE - ATC256-MV410 - LEGIC Identsystems
Specs
Memory 1792 bits
Reading Speed 26.48 kbps
Detection Range 70.00 cm (27.56 inch)
View Details