Panasonic RF Directional Coupler - EHF-FD1542 EHF-FD1542

Description
Manufacturer: Panasonic Win Source Part Number: 870274-EHF-FD1542 Features: RF Directional Coupler Cellular 1.85GHz ~ 1.95GHz 20dB 5W 0606 (1616 Metric) Package: Reel - TR Package: 0606 (1616 Metric) Part Status: Obsolete Categories: RF/IF and RFID Case / Package: 0606 ECCN: EAR99 Popularity: Medium Fake Threat In the Open Market: 67 pct. Supply and Demand Status: Limited Quantity per package: 500 MSL Level: 1 (Unlimited) HTSUS: 8542.39.0001 Other Part Number: EHFFD1542, P12046TR, P12046TR-NDR, P12046CT, P12046CT-NDR
Request a Quote Datasheet
Description
Manufacturer: Panasonic Win Source Part Number: 870274-EHF-FD1542 Features: RF Directional Coupler Cellular 1.85GHz ~ 1.95GHz 20dB 5W 0606 (1616 Metric) Package: Reel - TR Package: 0606 (1616 Metric) Part Status: Obsolete Categories: RF/IF and RFID Case / Package: 0606 ECCN: EAR99 Popularity: Medium Fake Threat In the Open Market: 67 pct. Supply and Demand Status: Limited Quantity per package: 500 MSL Level: 1 (Unlimited) HTSUS: 8542.39.0001 Other Part Number: EHFFD1542, P12046TR, P12046TR-NDR, P12046CT, P12046CT-NDR
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
RF Directional Coupler - EHF-FD1542 - 870274-EHF-FD1542 - Win Source Electronics
Laguna Hills, CA, United States
RF Directional Coupler - EHF-FD1542
870274-EHF-FD1542
RF Directional Coupler - EHF-FD1542 870274-EHF-FD1542
Manufacturer: Panasonic Win Source Part Number: 870274-EHF-FD1542 Features: RF Directional Coupler Cellular 1.85GHz ~ 1.95GHz 20dB 5W 0606 (1616 Metric) Package: Reel - TR Package: 0606 (1616 Metric) Part Status: Obsolete Categories: RF/IF and RFID Case / Package: 0606 ECCN: EAR99 Popularity: Medium Fake Threat In the Open Market: 67 pct. Supply and Demand Status: Limited Quantity per package: 500 MSL Level: 1 (Unlimited) HTSUS: 8542.39.0001 Other Part Number: EHFFD1542, P12046TR, P12046TR-NDR, P12046CT, P12046CT-NDR

Manufacturer: Panasonic
Win Source Part Number: 870274-EHF-FD1542
Features: RF Directional Coupler Cellular 1.85GHz ~ 1.95GHz 20dB 5W 0606 (1616 Metric)
Package: Reel - TR
Package: 0606 (1616 Metric)
Part Status: Obsolete
Categories: RF/IF and RFID
Case / Package: 0606
ECCN: EAR99
Popularity: Medium
Fake Threat In the Open Market: 67 pct.
Supply and Demand Status: Limited
Quantity per package: 500
MSL Level: 1 (Unlimited)
HTSUS: 8542.39.0001
Other Part Number: EHFFD1542, P12046TR, P12046TR-NDR, P12046CT, P12046CT-NDR

Buy Now Datasheet

Technical Specifications

  Win Source Electronics
Product Category RFID Chips
Product Number 870274-EHF-FD1542
Product Name RF Directional Coupler - EHF-FD1542
Unlock Full Specs
to access all available technical data

Similar Products

4308RV Series High Temperature RFID Transponder Coils - 4308RV-335 4308RV-335XJLD , 4308RV-335XGLD - Coilcraft, Inc.
Specs
RFID Product Tag / Transponder
Operating Temperature -40 to 125 C (-40 to 257 F)
View Details
AS3955 NFC Interface Tag.  NFC to SPI/I2C interface NFC Forum Compliant Dynamic Tag - AS3955 - ams
Specs
RFID Product Tag / Transponder
Frequency 1.36E7 Hz
Memory 2 to 4 bits
View Details
LEGIC Smartcard ICs for DESFire MIFARE - ATC4096-MP312 - LEGIC Identsystems
Specs
Frequency 13.56 Hz
Memory 26624 to 32768 bits
Reading Speed 3392 kbps
View Details