RF POWER DIVIDER 1.54GHZ-1.64GHZ Product overview: EHF-FD1503 from Panasonic is a Rf Power Divider Splitter for embedded electronics, industrial equipment, maintenance repair, OEM production, and component sourcing. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 1.54GHZ, 1.64GHZ. Search-friendly keywords include Rf Power Divider Splitter, RF Power Dividers/Splitters, electronic component, datasheet, replacement part, 1.54GHZ, 1.64GHZ. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 851-EHF-FD1503 can be used for catalog matching and distributor lookup.
Manufacturer: Panasonic Electronic Components
Win Source Part Number: 124080-EHF-FD1503
Packaging: Reel - TR
Frequency: 1.54GHz to 1.64GHz
Insertion Loss: 4dB
Categories: RF/IF and RFID
Status: Obsolete(EOL)
Popularity: Medium
Fake Threat In the Open Market: 39 pct.
Supply and Demand Status: Balance
RF Power Divider 1.54 GHz ~ 1.64 GHz
| ERSAELECTRONICS PTE. LTD. | Win Source Electronics | Quarktwin Technology Ltd. | |
|---|---|---|---|
| Product Category | RF Power Dividers and RF Power Combiners | RF Power Dividers and RF Power Combiners | RF Power Dividers and RF Power Combiners |
| Product Number | 851-EHF-FD1503 | EHF-FD1503 | EHF-FD1503 |
| Product Name | 1.54GHZ 1.64GHZ Rf Power Divider Splitter | RF Power Dividers/Splitters - EHF-FD1503 | RF Power Dividers/Splitters |
| Package Type / Form Factor | Tape & Reel (TR) |