Panasonic RF Power Dividers/Splitters EHF-FD1502

Description
RF Power Divider 720 Hz ~ 760 MHz Isolation (Min) 18dB, 1.8 VSWR (Max)
Datasheet
Description
RF Power Divider 720 Hz ~ 760 MHz Isolation (Min) 18dB, 1.8 VSWR (Max)
Datasheet

Suppliers

Company
Product
Description
Supplier Links
RF Power Dividers/Splitters - EHF-FD1502 - Quarktwin Technology Ltd.
Shenzhen, Guangdong, China
RF Power Dividers/Splitters
EHF-FD1502
RF Power Dividers/Splitters EHF-FD1502
RF Power Divider 720 Hz ~ 760 MHz Isolation (Min) 18dB, 1.8 VSWR (Max)

RF Power Divider 720 Hz ~ 760 MHz Isolation (Min) 18dB, 1.8 VSWR (Max)

Buy Now Datasheet

Technical Specifications

  Quarktwin Technology Ltd.
Product Category RF Power Dividers and RF Power Combiners
Product Number EHF-FD1502
Product Name RF Power Dividers/Splitters
Frequency 0.00 to 760.00 MHz
Unlock Full Specs
to access all available technical data

Similar Products

32-Way Power Dividers/Combiners - NPD32-700-4000 - kTB Solutions
Specs
0º Power Divider Division: 32-Way
Connectors Type N; N
Frequency 700.00 to 4000.00 MHz
View Details
PD-0426, Wideband Wilkinson Power Divider - PD-0426 - Marki Microwave LLC
Specs
Package Type / Form Factor Connectorized; connectorized
Frequency 4000.00 to 26500.00 MHz
View Details
RF Power Dividers/Splitters - 1761-PDW06984-TTR-ND - DigiKey
Specs
Package Type / Form Factor 3-SMD, No Lead
Insertion Loss 0.70 dB
Isolation 14.00 dB
View Details
5V QFN Rf Power Divider Splitter - 851-APS3625RS34P8 - ERSAELECTRONICS PTE. LTD.
Specs
Package Type / Form Factor Tape & Reel (TR)
Frequency 50.00 to 1000.00 MHz
View Details
2 suppliers