Panasonic Balun - EHF-4BE5250 EHF-4BE5250

Description
Manufacturer: Panasonic Electronic Components Win Source Part Number: 104935-EHF-4BE5250 Packaging: Reel - TR Mounting: Surface Mount Frequency Range: 5.15GHz to 5.35GHz Impedance - Unbalanced/Balanced: 50 / 100 Ohm Phase Difference: 180° ±15 Insertion Loss (Max): 1.2dB Categories: RF/IF and RFID Status: Obsolete(EOL) Popularity: Medium Fake Threat In the Open Market: 49 pct. Supply and Demand Status: Balance
Request a Quote Datasheet
Description
Manufacturer: Panasonic Electronic Components Win Source Part Number: 104935-EHF-4BE5250 Packaging: Reel - TR Mounting: Surface Mount Frequency Range: 5.15GHz to 5.35GHz Impedance - Unbalanced/Balanced: 50 / 100 Ohm Phase Difference: 180° ±15 Insertion Loss (Max): 1.2dB Categories: RF/IF and RFID Status: Obsolete(EOL) Popularity: Medium Fake Threat In the Open Market: 49 pct. Supply and Demand Status: Balance
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Balun - EHF-4BE5250 - 104935-EHF-4BE5250 - Win Source Electronics
Laguna Hills, CA, United States
Balun - EHF-4BE5250
104935-EHF-4BE5250
Balun - EHF-4BE5250 104935-EHF-4BE5250
Manufacturer: Panasonic Electronic Components Win Source Part Number: 104935-EHF-4BE5250 Packaging: Reel - TR Mounting: Surface Mount Frequency Range: 5.15GHz to 5.35GHz Impedance - Unbalanced/Balanced: 50 / 100 Ohm Phase Difference: 180° ±15 Insertion Loss (Max): 1.2dB Categories: RF/IF and RFID Status: Obsolete(EOL) Popularity: Medium Fake Threat In the Open Market: 49 pct. Supply and Demand Status: Balance

Manufacturer: Panasonic Electronic Components
Win Source Part Number: 104935-EHF-4BE5250
Packaging: Reel - TR
Mounting: Surface Mount
Frequency Range: 5.15GHz to 5.35GHz
Impedance - Unbalanced/Balanced: 50 / 100 Ohm
Phase Difference: 180° ±15
Insertion Loss (Max): 1.2dB
Categories: RF/IF and RFID
Status: Obsolete(EOL)
Popularity: Medium
Fake Threat In the Open Market: 49 pct.
Supply and Demand Status: Balance

Buy Now Datasheet

Technical Specifications

  Win Source Electronics
Product Category RFID Chips
Product Number 104935-EHF-4BE5250
Product Name Balun - EHF-4BE5250
Frequency 5.15E9 to 5.35E9 Hz
Unlock Full Specs
to access all available technical data

Similar Products

5315TC Series RFID Transponder Coils for Harsh Environments - 5315TC-725 5315TC-725XGLD - Coilcraft, Inc.
Specs
RFID Product Tag / Transponder
Operating Temperature -40 to 125 C (-40 to 257 F)
View Details
AS3953 NFC Interface Tag.  NFC to SPI interface chip - AS3953 - ams
Specs
RFID Product Tag / Transponder
Frequency 1.36E7 Hz
Memory 1 bits
View Details
LEGIC Smartcard ICs for DESFire MIFARE - ATC256-MV410 - LEGIC Identsystems
Specs
Memory 1792 bits
Reading Speed 26.48 kbps
Detection Range 70.00 cm (27.56 inch)
View Details