Panasonic Balun - EHF-2BG2450 EHF-2BG2450

Description
Manufacturer: Panasonic Electronic Components Win Source Part Number: 124472-EHF-2BG2450 Packaging: Reel - TR Mounting: Surface Mount Frequency Range: 2.4GHz to 2.5GHz Impedance - Unbalanced/Balanced: 50 / 200 Ohm Phase Difference: 180° ±15 Insertion Loss (Max): 1.0dB Categories: RF/IF and RFID Status: Obsolete(EOL) Popularity: Medium Fake Threat In the Open Market: 65 pct. Supply and Demand Status: Balance
Request a Quote Datasheet
Description
Manufacturer: Panasonic Electronic Components Win Source Part Number: 124472-EHF-2BG2450 Packaging: Reel - TR Mounting: Surface Mount Frequency Range: 2.4GHz to 2.5GHz Impedance - Unbalanced/Balanced: 50 / 200 Ohm Phase Difference: 180° ±15 Insertion Loss (Max): 1.0dB Categories: RF/IF and RFID Status: Obsolete(EOL) Popularity: Medium Fake Threat In the Open Market: 65 pct. Supply and Demand Status: Balance
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Balun - EHF-2BG2450 - 124472-EHF-2BG2450 - Win Source Electronics
Laguna Hills, CA, United States
Balun - EHF-2BG2450
124472-EHF-2BG2450
Balun - EHF-2BG2450 124472-EHF-2BG2450
Manufacturer: Panasonic Electronic Components Win Source Part Number: 124472-EHF-2BG2450 Packaging: Reel - TR Mounting: Surface Mount Frequency Range: 2.4GHz to 2.5GHz Impedance - Unbalanced/Balanced: 50 / 200 Ohm Phase Difference: 180° ±15 Insertion Loss (Max): 1.0dB Categories: RF/IF and RFID Status: Obsolete(EOL) Popularity: Medium Fake Threat In the Open Market: 65 pct. Supply and Demand Status: Balance

Manufacturer: Panasonic Electronic Components
Win Source Part Number: 124472-EHF-2BG2450
Packaging: Reel - TR
Mounting: Surface Mount
Frequency Range: 2.4GHz to 2.5GHz
Impedance - Unbalanced/Balanced: 50 / 200 Ohm
Phase Difference: 180° ±15
Insertion Loss (Max): 1.0dB
Categories: RF/IF and RFID
Status: Obsolete(EOL)
Popularity: Medium
Fake Threat In the Open Market: 65 pct.
Supply and Demand Status: Balance

Buy Now Datasheet

Technical Specifications

  Win Source Electronics
Product Category RFID Chips
Product Number 124472-EHF-2BG2450
Product Name Balun - EHF-2BG2450
Frequency 2.40E9 to 2.50E9 Hz
Unlock Full Specs
to access all available technical data

Similar Products

PA6512-AE Z Axis RFID Coil - PA6512-AE - Coilcraft, Inc.
Specs
RFID Product Tag / Transponder
Operating Temperature -40 to 85 C (-40 to 185 F)
View Details
RF Transceiver ICs - AS3940-BQFT-5K - 911710-AS3940-BQFT-5K - Win Source Electronics
Specs
RFID Product Transceiver
Operating Temperature -40 to 85 C (-40 to 185 F)
View Details
LEGIC Smartcard ICs for DESFire MIFARE - ATC4096-MP312 - LEGIC Identsystems
Specs
Frequency 13.56 Hz
Memory 26624 to 32768 bits
Reading Speed 3392 kbps
View Details