Panasonic Balun - EHF-2BG2060 EHF-2BG2060

Description
Manufacturer: Panasonic Electronic Components Win Source Part Number: 099020-EHF-2BG2060 Packaging: Reel - TR Mounting: Surface Mount Frequency Range: 1.92GHz to 2.17GHz Impedance - Unbalanced/Balanced: 50 / 200 Ohm Phase Difference: 180° ±15 Insertion Loss (Max): 1.0dB Categories: RF/IF and RFID Status: Obsolete(EOL) Popularity: Medium Fake Threat In the Open Market: 67 pct. Supply and Demand Status: Sufficient
Request a Quote Datasheet
Description
Manufacturer: Panasonic Electronic Components Win Source Part Number: 099020-EHF-2BG2060 Packaging: Reel - TR Mounting: Surface Mount Frequency Range: 1.92GHz to 2.17GHz Impedance - Unbalanced/Balanced: 50 / 200 Ohm Phase Difference: 180° ±15 Insertion Loss (Max): 1.0dB Categories: RF/IF and RFID Status: Obsolete(EOL) Popularity: Medium Fake Threat In the Open Market: 67 pct. Supply and Demand Status: Sufficient
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Balun - EHF-2BG2060 - 099020-EHF-2BG2060 - Win Source Electronics
Laguna Hills, CA, United States
Balun - EHF-2BG2060
099020-EHF-2BG2060
Balun - EHF-2BG2060 099020-EHF-2BG2060
Manufacturer: Panasonic Electronic Components Win Source Part Number: 099020-EHF-2BG2060 Packaging: Reel - TR Mounting: Surface Mount Frequency Range: 1.92GHz to 2.17GHz Impedance - Unbalanced/Balanced: 50 / 200 Ohm Phase Difference: 180° ±15 Insertion Loss (Max): 1.0dB Categories: RF/IF and RFID Status: Obsolete(EOL) Popularity: Medium Fake Threat In the Open Market: 67 pct. Supply and Demand Status: Sufficient

Manufacturer: Panasonic Electronic Components
Win Source Part Number: 099020-EHF-2BG2060
Packaging: Reel - TR
Mounting: Surface Mount
Frequency Range: 1.92GHz to 2.17GHz
Impedance - Unbalanced/Balanced: 50 / 200 Ohm
Phase Difference: 180° ±15
Insertion Loss (Max): 1.0dB
Categories: RF/IF and RFID
Status: Obsolete(EOL)
Popularity: Medium
Fake Threat In the Open Market: 67 pct.
Supply and Demand Status: Sufficient

Buy Now Datasheet

Technical Specifications

  Win Source Electronics
Product Category RFID Chips
Product Number 099020-EHF-2BG2060
Product Name Balun - EHF-2BG2060
Frequency 1.92E9 to 2.17E9 Hz
Unlock Full Specs
to access all available technical data

Similar Products

4312RV Series RFID Transponder Coils for TPMS - 4312RV-725 4312RV-725XGLD - Coilcraft, Inc.
Specs
RFID Product Tag / Transponder
Operating Temperature -40 to 125 C (-40 to 257 F)
View Details
LEGIC Smartcard ICs for DESFire MIFARE - CTC4096-MM410 - LEGIC Identsystems
Specs
Memory 8016 to 23872 bits
Reading Speed 424 kbps
Detection Range 10.00 to 70.00 cm (3.94 to 27.56 inch)
View Details