Panasonic Balun EHF-2BG1800

Description
BALUN 1.7GHZ-1.9GHZ 50/200 0805
Datasheet
Description
BALUN 1.7GHZ-1.9GHZ 50/200 0805
Datasheet

Suppliers

Company
Product
Description
Supplier Links
BALUN 1.7GHZ-1.9GHZ 50/200 0805

BALUN 1.7GHZ-1.9GHZ 50/200 0805

Supplier's Site Datasheet

Technical Specifications

  ODG (Origin Data Global)
Product Category Network and Communication Chips
Product Number EHF-2BG1800
Product Name Balun
Operating Frequency 1700 to 1900 MHz
Unlock Full Specs
to access all available technical data

Similar Products

RF Transceiver ICs - 4823-NRF54LS05B-QFAA-RTR-ND - DigiKey
Specs
Device Type Transceiver
Technology Bluetooth
Operating Frequency 2400 MHz
View Details
Butler Matrix KBM9020060 - KBM9020060 - KRYTAR, Inc.
Specs
Device Type Beamformers
Operating Frequency 2000 to 6000 MHz
View Details
RF Receivers - SI4761-A50-AM-ND - DigiKey
Skyworks Solutions, Inc.
Specs
Device Type Receiver
Operating Frequency 64 to 108 MHz
Bias Current 130 mA
View Details