Panasonic Balun - EHF-2BE0920 EHF-2BE0920

Description
Manufacturer: Panasonic Electronic Components Win Source Part Number: 106703-EHF-2BE0920 Packaging: Reel - TR Mounting: Surface Mount Frequency Range: 880MHz to 960MHz Impedance - Unbalanced/Balanced: 50 / 100 Ohm Phase Difference: 180° ±15 Insertion Loss (Max): 1.0dB Categories: RF/IF and RFID Status: Obsolete(EOL) Popularity: Medium Fake Threat In the Open Market: 30 pct. Supply and Demand Status: Balance
Request a Quote Datasheet
Description
Manufacturer: Panasonic Electronic Components Win Source Part Number: 106703-EHF-2BE0920 Packaging: Reel - TR Mounting: Surface Mount Frequency Range: 880MHz to 960MHz Impedance - Unbalanced/Balanced: 50 / 100 Ohm Phase Difference: 180° ±15 Insertion Loss (Max): 1.0dB Categories: RF/IF and RFID Status: Obsolete(EOL) Popularity: Medium Fake Threat In the Open Market: 30 pct. Supply and Demand Status: Balance
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Balun - EHF-2BE0920 - 106703-EHF-2BE0920 - Win Source Electronics
Laguna Hills, CA, United States
Balun - EHF-2BE0920
106703-EHF-2BE0920
Balun - EHF-2BE0920 106703-EHF-2BE0920
Manufacturer: Panasonic Electronic Components Win Source Part Number: 106703-EHF-2BE0920 Packaging: Reel - TR Mounting: Surface Mount Frequency Range: 880MHz to 960MHz Impedance - Unbalanced/Balanced: 50 / 100 Ohm Phase Difference: 180° ±15 Insertion Loss (Max): 1.0dB Categories: RF/IF and RFID Status: Obsolete(EOL) Popularity: Medium Fake Threat In the Open Market: 30 pct. Supply and Demand Status: Balance

Manufacturer: Panasonic Electronic Components
Win Source Part Number: 106703-EHF-2BE0920
Packaging: Reel - TR
Mounting: Surface Mount
Frequency Range: 880MHz to 960MHz
Impedance - Unbalanced/Balanced: 50 / 100 Ohm
Phase Difference: 180° ±15
Insertion Loss (Max): 1.0dB
Categories: RF/IF and RFID
Status: Obsolete(EOL)
Popularity: Medium
Fake Threat In the Open Market: 30 pct.
Supply and Demand Status: Balance

Buy Now Datasheet

Technical Specifications

  Win Source Electronics
Product Category RFID Chips
Product Number 106703-EHF-2BE0920
Product Name Balun - EHF-2BE0920
Frequency 8.80E8 to 9.60E8 Hz
Unlock Full Specs
to access all available technical data

Similar Products

4308RV Series High Temperature RFID Transponder Coils - 4308RV-704 4308RV-704XJLD , 4308RV-704XGLD - Coilcraft, Inc.
Specs
RFID Product Tag / Transponder
Operating Temperature -40 to 125 C (-40 to 257 F)
View Details
AS3955 NFC Interface Tag.  NFC to SPI/I2C interface NFC Forum Compliant Dynamic Tag - AS3955 - ams
Specs
RFID Product Tag / Transponder
Frequency 1.36E7 Hz
Memory 2 to 4 bits
View Details
LEGIC Smartcard ICs for DESFire MIFARE - ATC4096-MP312 - LEGIC Identsystems
Specs
Frequency 13.56 Hz
Memory 26624 to 32768 bits
Reading Speed 3392 kbps
View Details