Panasonic Balun EHF-1BG0920

Description
BALUN 880MHZ-960MHZ 50/200 1206
Datasheet
Description
BALUN 880MHZ-960MHZ 50/200 1206
Datasheet

Suppliers

Company
Product
Description
Supplier Links
BALUN 880MHZ-960MHZ 50/200 1206

BALUN 880MHZ-960MHZ 50/200 1206

Supplier's Site Datasheet

Technical Specifications

  ODG (Origin Data Global)
Product Category Network and Communication Chips
Product Number EHF-1BG0920
Product Name Balun
Operating Frequency 880 to 960 MHz
Unlock Full Specs
to access all available technical data

Similar Products

Radio module Long Range (LR) - AS-XBEE-LR - ArduSimple
Specs
Device Type Receiver
Operating Temperature -40 to 85 C (-40 to 185 F)
View Details
RF Receivers - SI4767-A20-GM-ND - DigiKey
Skyworks Solutions, Inc.
Specs
Device Type Receiver
Operating Frequency 0.5200 to 108 MHz
Bias Current 130 mA
View Details
Butler Matrix KBM9060265 - KBM9060265 - KRYTAR, Inc.
Specs
Device Type Beamformers
Operating Frequency 6000 to 26500 MHz
View Details
RF Transceiver ICs - NRF24LU1P-O17Q32-T-ND - DigiKey
Specs
Device Type Transceiver
Interface USB
Operating Frequency 2400 MHz
View Details