Panasonic Resonators - EFOS8004E5 EFOS8004E5

Description
Manufacturer: Panasonic Storage Condition: Dry storage cabinet & Humidity protection package Win Source Part Number: 1214013-EFOS8004E5 Packaging: Cut Tape (CT) Length: 7.7978 mm Capacitance: 33 pF Frequency: 8 MHz Composition: Ceramic Height: 1.6002 mm Frequency Stability: 2000 ppm Frequency Tolerance: 0.5 % Number of Pins: 6 Width: 3.2004 mm Categories: Resonators Case / Package: SMD/SMT Alternative Parts (Cross-Reference): EFO-S8004E5; Popularity: Medium Fake Threat In the Open Market: 66 pct. Supply and Demand Status: Limited Lead Free: Lead Free Mount: Surface Mount RoHS: Compliant Min Operating Temperature: -20 °C Max Operating Temperature: 80 °C
Request a Quote
Description
Manufacturer: Panasonic Storage Condition: Dry storage cabinet & Humidity protection package Win Source Part Number: 1214013-EFOS8004E5 Packaging: Cut Tape (CT) Length: 7.7978 mm Capacitance: 33 pF Frequency: 8 MHz Composition: Ceramic Height: 1.6002 mm Frequency Stability: 2000 ppm Frequency Tolerance: 0.5 % Number of Pins: 6 Width: 3.2004 mm Categories: Resonators Case / Package: SMD/SMT Alternative Parts (Cross-Reference): EFO-S8004E5; Popularity: Medium Fake Threat In the Open Market: 66 pct. Supply and Demand Status: Limited Lead Free: Lead Free Mount: Surface Mount RoHS: Compliant Min Operating Temperature: -20 °C Max Operating Temperature: 80 °C
Request a Quote

Suppliers

Company
Product
Description
Supplier Links
Resonators - EFOS8004E5 - 1214013-EFOS8004E5 - Win Source Electronics
Laguna Hills, CA, United States
Resonators - EFOS8004E5
1214013-EFOS8004E5
Resonators - EFOS8004E5 1214013-EFOS8004E5
Manufacturer: Panasonic Storage Condition: Dry storage cabinet & Humidity protection package Win Source Part Number: 1214013-EFOS8004E5 Packaging: Cut Tape (CT) Length: 7.7978 mm Capacitance: 33 pF Frequency: 8 MHz Composition: Ceramic Height: 1.6002 mm Frequency Stability: 2000 ppm Frequency Tolerance: 0.5 % Number of Pins: 6 Width: 3.2004 mm Categories: Resonators Case / Package: SMD/SMT Alternative Parts (Cross-Reference): EFO-S8004E5; Popularity: Medium Fake Threat In the Open Market: 66 pct. Supply and Demand Status: Limited Lead Free: Lead Free Mount: Surface Mount RoHS: Compliant Min Operating Temperature: -20 °C Max Operating Temperature: 80 °C

Manufacturer: Panasonic
Storage Condition: Dry storage cabinet & Humidity protection package
Win Source Part Number: 1214013-EFOS8004E5
Packaging: Cut Tape (CT)
Length: 7.7978 mm
Capacitance: 33 pF
Frequency: 8 MHz
Composition: Ceramic
Height: 1.6002 mm
Frequency Stability: 2000 ppm
Frequency Tolerance: 0.5 %
Number of Pins: 6
Width: 3.2004 mm
Categories: Resonators
Case / Package: SMD/SMT
Alternative Parts (Cross-Reference): EFO-S8004E5;
Popularity: Medium
Fake Threat In the Open Market: 66 pct.
Supply and Demand Status: Limited
Lead Free: Lead Free
Mount: Surface Mount
RoHS: Compliant
Min Operating Temperature: -20 °C
Max Operating Temperature: 80 °C

Buy Now

Technical Specifications

  Win Source Electronics
Product Category Resonators
Product Number 1214013-EFOS8004E5
Product Name Resonators - EFOS8004E5
Package / Form Factor Surface Mount; SMD/SMT
Unlock Full Specs
to access all available technical data

Similar Products

Resonators - 1761-DR12F36Q0892DNB-ND - DigiKey
Knowles Precision Devices
Specs
Resonator Type Ceramic
Frequency Tolerance 1 %
View Details
Crystal Resonator - SMCM-3225 24MHz - Interquip Electronics Co., Ltd.
Interquip Electronics Co., Ltd.
Specs
Features / Standards RoHS; Lead-Free
Frequency 24 MHz
Frequency Stability 10 ppm
View Details
Resonators - XC1834TR-ND - DigiKey
ECS Inc. International
Specs
Resonator Type Ceramic
Package / Form Factor Surface Mount; 2-SMD, Non-Standard
Features / Standards Lead-Free
View Details
3 suppliers
MMD Components / Monitor Quartztek
Specs
Resonator Type SAW
Package / Form Factor Surface Mount (optional feature); Through Hole (optional feature)
Frequency 325 MHz
View Details