Panasonic Resonators - EFOS4004E5 EFOS4004E5

Description
Manufacturer: Panasonic Storage Condition: Dry storage cabinet & Humidity protection package Win Source Part Number: 1056963-EFOS4004E5 Packaging: Digi-Reel® Termination: SMD/SMT Length: 7.7978 mm Mounting: SMD (SMT) Capacitance: 33 pF Tolerance: 0.5 % Frequency: 4 MHz Composition: Ceramic Height: 1.6002 mm Frequency Stability: 2000 ppm Frequency Tolerance: 0.5 % Load Capacitance: 33 pF Number of Pins: 6 Width: 3.2004 mm Categories: Resonators Alternative Parts (Cross-Reference): EFOS4004E5EFO-S4004E 5; Popularity: Low Fake Threat In the Open Market: 44 pct. Supply and Demand Status: Shortage Maximum Operating Temperature: 80 °C Lead Free: Yes Mount: Surface Mount RoHS: Compliant Min Operating Temperature: -20 °C
Request a Quote
Description
Manufacturer: Panasonic Storage Condition: Dry storage cabinet & Humidity protection package Win Source Part Number: 1056963-EFOS4004E5 Packaging: Digi-Reel® Termination: SMD/SMT Length: 7.7978 mm Mounting: SMD (SMT) Capacitance: 33 pF Tolerance: 0.5 % Frequency: 4 MHz Composition: Ceramic Height: 1.6002 mm Frequency Stability: 2000 ppm Frequency Tolerance: 0.5 % Load Capacitance: 33 pF Number of Pins: 6 Width: 3.2004 mm Categories: Resonators Alternative Parts (Cross-Reference): EFOS4004E5EFO-S4004E 5; Popularity: Low Fake Threat In the Open Market: 44 pct. Supply and Demand Status: Shortage Maximum Operating Temperature: 80 °C Lead Free: Yes Mount: Surface Mount RoHS: Compliant Min Operating Temperature: -20 °C
Request a Quote

Suppliers

Company
Product
Description
Supplier Links
Resonators - EFOS4004E5 - 1056963-EFOS4004E5 - Win Source Electronics
Laguna Hills, CA, United States
Resonators - EFOS4004E5
1056963-EFOS4004E5
Resonators - EFOS4004E5 1056963-EFOS4004E5
Manufacturer: Panasonic Storage Condition: Dry storage cabinet & Humidity protection package Win Source Part Number: 1056963-EFOS4004E5 Packaging: Digi-Reel® Termination: SMD/SMT Length: 7.7978 mm Mounting: SMD (SMT) Capacitance: 33 pF Tolerance: 0.5 % Frequency: 4 MHz Composition: Ceramic Height: 1.6002 mm Frequency Stability: 2000 ppm Frequency Tolerance: 0.5 % Load Capacitance: 33 pF Number of Pins: 6 Width: 3.2004 mm Categories: Resonators Alternative Parts (Cross-Reference): EFOS4004E5EFO-S4004E 5; Popularity: Low Fake Threat In the Open Market: 44 pct. Supply and Demand Status: Shortage Maximum Operating Temperature: 80 °C Lead Free: Yes Mount: Surface Mount RoHS: Compliant Min Operating Temperature: -20 °C

Manufacturer: Panasonic
Storage Condition: Dry storage cabinet & Humidity protection package
Win Source Part Number: 1056963-EFOS4004E5
Packaging: Digi-Reel®
Termination: SMD/SMT
Length: 7.7978 mm
Mounting: SMD (SMT)
Capacitance: 33 pF
Tolerance: 0.5 %
Frequency: 4 MHz
Composition: Ceramic
Height: 1.6002 mm
Frequency Stability: 2000 ppm
Frequency Tolerance: 0.5 %
Load Capacitance: 33 pF
Number of Pins: 6
Width: 3.2004 mm
Categories: Resonators
Alternative Parts (Cross-Reference): EFOS4004E5EFO-S4004E5;
Popularity: Low
Fake Threat In the Open Market: 44 pct.
Supply and Demand Status: Shortage
Maximum Operating Temperature: 80 °C
Lead Free: Yes
Mount: Surface Mount
RoHS: Compliant
Min Operating Temperature: -20 °C

Buy Now

Technical Specifications

  Win Source Electronics
Product Category Resonators
Product Number 1056963-EFOS4004E5
Product Name Resonators - EFOS4004E5
Package / Form Factor Surface Mount
Unlock Full Specs
to access all available technical data

Similar Products

Surface Mount Crystals - ECS-80-18-33-JGN-TR3 - ECS Inc. International
Specs
Package / Form Factor Surface Mount
Features / Standards RoHS
Frequency 8 MHz
View Details
3 suppliers
Resonators - 1761-DR06F36Q0735DNB-ND - DigiKey
Specs
Resonator Type Ceramic
Frequency Tolerance 1 %
View Details
Resonator - SMCM-2016 27MHz - Interquip Electronics Co., Ltd.
Interquip Electronics Co., Ltd.
Specs
Package / Form Factor Surface Mount
Features / Standards RoHS; Lead-Free
Frequency 27 MHz
View Details
ABM3B MHz Crystal - ABM3B-18.432MHZ-B2-T - Abracon, LLC
Specs
Features / Standards RoHS; Lead-Free
Frequency 18.43 MHz
Frequency Stability 50 ppm
View Details
7 suppliers