Panasonic Resonators - EFOP6004E5 EFOP6004E5

Description
Manufacturer: Panasonic Win Source Part Number: 753054-EFOP6004E5 Manufacturer Homepage: www.panasonic.com/in dustrial Reference case: SMD Reference Date Code: 06+ Popularity: Low Fake Threat In the Open Market: 68 pct. Supply and Demand Status: Balance
Request a Quote
Description
Manufacturer: Panasonic Win Source Part Number: 753054-EFOP6004E5 Manufacturer Homepage: www.panasonic.com/in dustrial Reference case: SMD Reference Date Code: 06+ Popularity: Low Fake Threat In the Open Market: 68 pct. Supply and Demand Status: Balance
Request a Quote

Suppliers

Company
Product
Description
Supplier Links
Resonators - EFOP6004E5 - 753054-EFOP6004E5 - Win Source Electronics
Laguna Hills, CA, United States
Resonators - EFOP6004E5
753054-EFOP6004E5
Resonators - EFOP6004E5 753054-EFOP6004E5
Manufacturer: Panasonic Win Source Part Number: 753054-EFOP6004E5 Manufacturer Homepage: www.panasonic.com/in dustrial Reference case: SMD Reference Date Code: 06+ Popularity: Low Fake Threat In the Open Market: 68 pct. Supply and Demand Status: Balance

Manufacturer: Panasonic
Win Source Part Number: 753054-EFOP6004E5
Manufacturer Homepage: www.panasonic.com/industrial
Reference case: SMD
Reference Date Code: 06+
Popularity: Low
Fake Threat In the Open Market: 68 pct.
Supply and Demand Status: Balance

Buy Now

Technical Specifications

  Win Source Electronics
Product Category Resonators
Product Number 753054-EFOP6004E5
Product Name Resonators - EFOP6004E5
Unlock Full Specs
to access all available technical data

Similar Products

Surface Mount Crystals - ECS-120-18-33-JEM-TR - ECS Inc. International
Specs
Package / Form Factor Surface Mount
Features / Standards RoHS
Frequency 12 MHz
View Details
6 suppliers
Resonators - 1761-DR03F36Q1388DNB-ND - DigiKey
Specs
Resonator Type Ceramic
Frequency Tolerance 1 %
View Details
Crystal Resonator - SMCM-3225 26MHz - Interquip Electronics Co., Ltd.
Interquip Electronics Co., Ltd.
Specs
Package / Form Factor Surface Mount
Features / Standards RoHS; Lead-Free
Frequency 26 MHz
View Details
ABM8W MHz Crystal - ABM8W-12.0000MHZ-8-B1U-T3 - Abracon, LLC
Specs
Features / Standards RoHS; Lead-Free
Frequency 12 MHz
Frequency Stability 10 ppm
View Details
6 suppliers