Panasonic Resonators EFO-SS6004E5

Description
CERAMIC RES 6.0000MHZ 21PF SMD
Description
CERAMIC RES 6.0000MHZ 21PF SMD

Suppliers

Company
Product
Description
Supplier Links
Resonators EFO-SS6004E5
CERAMIC RES 6.0000MHZ 21PF SMD

CERAMIC RES 6.0000MHZ 21PF SMD

Supplier's Site

Technical Specifications

  Shenzhen Shengyu Electronics Technology Limited
Product Category Resonators
Product Number EFO-SS6004E5
Product Name Resonators
Resonator Type Ceramic
Unlock Full Specs
to access all available technical data

Similar Products

Surface Mount Oscillators - ECS-3961-160-AU-TR - ECS Inc. International
Specs
Oscillator Type XO
Package / Form Factor Surface Mount
Features / Standards RoHS
View Details
5 suppliers
Resonators - 1761-DR06F36Q0694DNB-ND - DigiKey
Specs
Resonator Type Ceramic
Frequency Tolerance 1 %
View Details
Resonator - SMCE-1612 25MHz - Interquip Electronics Co., Ltd.
Interquip Electronics Co., Ltd.
Specs
Package / Form Factor Surface Mount
Features / Standards RoHS; Lead-Free
Frequency 25 MHz
View Details
ABM13W MHz Crystal - ABM13W-32.0000MHZ-5-B2G-T5 - Abracon, LLC
Specs
Features / Standards RoHS
Frequency 32 MHz
Frequency Stability 15 ppm
View Details
4 suppliers