Panasonic Resonators EFO-SS4194E5

Description
CERAMIC RES 4.1900MHZ 21PF SMD
Description
CERAMIC RES 4.1900MHZ 21PF SMD

Suppliers

Company
Product
Description
Supplier Links
Resonators EFO-SS4194E5
CERAMIC RES 4.1900MHZ 21PF SMD

CERAMIC RES 4.1900MHZ 21PF SMD

Supplier's Site

Technical Specifications

  Acme Chip Technology Co., Limited
Product Category Resonators
Product Number EFO-SS4194E5
Product Name Resonators
Resonator Type Ceramic
Unlock Full Specs
to access all available technical data

Similar Products

Surface Mount Crystals - ECS-80-18-30B-JEM-TR - ECS Inc. International
Specs
Package / Form Factor Surface Mount
Features / Standards RoHS
Frequency 8 MHz
View Details
4 suppliers
Resonators - 1761-DR04F36Q1041DNB-ND - DigiKey
Specs
Resonator Type Ceramic
Frequency Tolerance 1 %
View Details
Crystal Resonator - SMCE-5032 8MHz - Interquip Electronics Co., Ltd.
Interquip Electronics Co., Ltd.
Specs
Package / Form Factor Surface Mount
Features / Standards RoHS; Lead-Free
Frequency 8 MHz
View Details
ABM8G MHz Crystal - ABM8G-14.31818MHZ-18-D2Y-T - Abracon, LLC
Specs
Features / Standards RoHS; Lead-Free
Frequency 14.32 MHz
Frequency Stability 30 ppm
View Details
5 suppliers