Panasonic Resonators EFO-SS1005E5

Description
CERAMIC RES 10.0000MHZ 21PF SMD
Description
CERAMIC RES 10.0000MHZ 21PF SMD

Suppliers

Company
Product
Description
Supplier Links
Resonators EFO-SS1005E5
CERAMIC RES 10.0000MHZ 21PF SMD

CERAMIC RES 10.0000MHZ 21PF SMD

Supplier's Site

Technical Specifications

  Shenzhen Shengyu Electronics Technology Limited
Product Category Resonators
Product Number EFO-SS1005E5
Product Name Resonators
Resonator Type Ceramic
Unlock Full Specs
to access all available technical data

Similar Products

Resonators - XC1806-ND - DigiKey
ECS Inc. International
Specs
Resonator Type Ceramic
Package / Form Factor Through Hole; Radial - 3 Lead, 2.50mm Pitch
Features / Standards Lead-Free; Built-in Capacitor
View Details
2 suppliers
Resonators - 1761-DR03F36Q1388DNB-ND - DigiKey
Specs
Resonator Type Ceramic
Frequency Tolerance 1 %
View Details
Crystal Resonator - SMCE-3225 16MHz - Interquip Electronics Co., Ltd.
Interquip Electronics Co., Ltd.
Specs
Features / Standards RoHS; Lead-Free
Frequency 16 MHz
Frequency Stability 20 ppm
View Details
AMPM XO (Standard) MEMS - AMPMAEB-2.5000T - Abracon, LLC
Specs
Features / Standards RoHS; Lead-Free
Frequency 2.5 MHz
Frequency Stability 50 ppm
View Details
2 suppliers