Panasonic Oscillators - EFO-S6004E5 EFO-S6004E5

Description
Manufacturer: Panasonic Win Source Part Number: 917949-EFO-S6004E5 Series: EFO-S Operating Temperature Range: -20°C ~ 80°C Features: 6 MHz Ceramic Resonator Built in Capacitor 33 pF ±0.2% -20°C ~ 80°C Surface Mount Package: Reel - TR Package: 3-SMD, Non-Standard Mounting: Surface Mount Part Status: Obsolete Categories: Crystals ECCN: EAR99 Popularity: High Fake Threat In the Open Market: 48 pct. Supply and Demand Status: Balance Quantity per package: 2500 MSL Level: 1 (Unlimited) HTSUS: 8548.90.0100 Other Part Number: PX600STR, PX600STR-NDR, Q1302480, PX6004E5, PX600SCT, EFOS6004E5, PX600SDKR, PX600SDKR-NDR, PX600SCT-NDR
Request a Quote Datasheet
Description
Manufacturer: Panasonic Win Source Part Number: 917949-EFO-S6004E5 Series: EFO-S Operating Temperature Range: -20°C ~ 80°C Features: 6 MHz Ceramic Resonator Built in Capacitor 33 pF ±0.2% -20°C ~ 80°C Surface Mount Package: Reel - TR Package: 3-SMD, Non-Standard Mounting: Surface Mount Part Status: Obsolete Categories: Crystals ECCN: EAR99 Popularity: High Fake Threat In the Open Market: 48 pct. Supply and Demand Status: Balance Quantity per package: 2500 MSL Level: 1 (Unlimited) HTSUS: 8548.90.0100 Other Part Number: PX600STR, PX600STR-NDR, Q1302480, PX6004E5, PX600SCT, EFOS6004E5, PX600SDKR, PX600SDKR-NDR, PX600SCT-NDR
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Oscillators - EFO-S6004E5 - 917949-EFO-S6004E5 - Win Source Electronics
Laguna Hills, CA, United States
Oscillators - EFO-S6004E5
917949-EFO-S6004E5
Oscillators - EFO-S6004E5 917949-EFO-S6004E5
Manufacturer: Panasonic Win Source Part Number: 917949-EFO-S6004E5 Series: EFO-S Operating Temperature Range: -20°C ~ 80°C Features: 6 MHz Ceramic Resonator Built in Capacitor 33 pF ±0.2% -20°C ~ 80°C Surface Mount Package: Reel - TR Package: 3-SMD, Non-Standard Mounting: Surface Mount Part Status: Obsolete Categories: Crystals ECCN: EAR99 Popularity: High Fake Threat In the Open Market: 48 pct. Supply and Demand Status: Balance Quantity per package: 2500 MSL Level: 1 (Unlimited) HTSUS: 8548.90.0100 Other Part Number: PX600STR, PX600STR-NDR, Q1302480, PX6004E5, PX600SCT, EFOS6004E5, PX600SDKR, PX600SDKR-NDR, PX600SCT-NDR

Manufacturer: Panasonic
Win Source Part Number: 917949-EFO-S6004E5
Series: EFO-S
Operating Temperature Range: -20°C ~ 80°C
Features: 6 MHz Ceramic Resonator Built in Capacitor 33 pF ±0.2% -20°C ~ 80°C Surface Mount
Package: Reel - TR
Package: 3-SMD, Non-Standard
Mounting: Surface Mount
Part Status: Obsolete
Categories: Crystals
ECCN: EAR99
Popularity: High
Fake Threat In the Open Market: 48 pct.
Supply and Demand Status: Balance
Quantity per package: 2500
MSL Level: 1 (Unlimited)
HTSUS: 8548.90.0100
Other Part Number: PX600STR, PX600STR-NDR, Q1302480, PX6004E5, PX600SCT, EFOS6004E5, PX600SDKR, PX600SDKR-NDR, PX600SCT-NDR

Buy Now Datasheet
Resonators EFO-S6004E5
CERAMIC RES 6.0000MHZ 33PF SMD

CERAMIC RES 6.0000MHZ 33PF SMD

Supplier's Site

Technical Specifications

  Win Source Electronics Acme Chip Technology Co., Limited
Product Category Oscillators Resonators
Product Number 917949-EFO-S6004E5 EFO-S6004E5
Product Name Oscillators - EFO-S6004E5 Resonators
Package / Form Factor Surface Mount Surface Mount; Surface Mount
Unlock Full Specs
to access all available technical data

Similar Products

kTB Low Phase Noise (PDRO) - PDRO50L - kTB Solutions
Specs
Oscillator Type DRO
Package / Form Factor Module
Frequency 1000 to 16000 MHz
View Details
Surface Mount Crystals - ECS-160-20-30B-DU - ECS Inc. International
Specs
Package / Form Factor Surface Mount
Features / Standards RoHS
Frequency 16 MHz
View Details
4 suppliers
Oscillators - 296-LMK6HA10000ADLFTTR-ND - DigiKey
Specs
Oscillator Type XO
Package / Form Factor Surface Mount; 6-VDFN
Frequency Stability 25 ppm
View Details
3 suppliers
Oscillators - 8200 Series - Crane Aerospace & Electronics
Crane Aerospace & Electronics
Specs
Frequency 3000 to 26000 MHz
Output Power 10 dBm
View Details