Panasonic Resonators EFO-S3584E5

Description
CERAMIC RES 3.5800MHZ 33PF SMD
Description
CERAMIC RES 3.5800MHZ 33PF SMD

Suppliers

Company
Product
Description
Supplier Links
Resonators EFO-S3584E5
CERAMIC RES 3.5800MHZ 33PF SMD

CERAMIC RES 3.5800MHZ 33PF SMD

Supplier's Site

Technical Specifications

  Acme Chip Technology Co., Limited
Product Category Resonators
Product Number EFO-S3584E5
Product Name Resonators
Resonator Type Ceramic
Unlock Full Specs
to access all available technical data

Similar Products

Resonators - X907-ND - DigiKey
ECS Inc. International
Specs
Resonator Type Ceramic
Package / Form Factor Through Hole; Radial - 3 Lead, 2.50mm Pitch
Features / Standards Lead-Free; Built-in Capacitor
View Details
2 suppliers
Resonators - 1761-DR04F36Q1041DNB-ND - DigiKey
Specs
Resonator Type Ceramic
Frequency Tolerance 1 %
View Details
Crystal Resonator - SMCM-3225 26MHz - Interquip Electronics Co., Ltd.
Interquip Electronics Co., Ltd.
Specs
Package / Form Factor Surface Mount
Features / Standards RoHS; Lead-Free
Frequency 26 MHz
View Details
ABLJO VCXO Crystal - ABLJO-V-187.500MHZ - Abracon, LLC
Specs
Features / Standards RoHS; Lead-Free
Frequency 188 MHz
Frequency Stability 45 ppm
View Details
3 suppliers