Panasonic Resonators EFO-PS5004E5

Description
CERAMIC RES 5.0000MHZ SMD
Description
CERAMIC RES 5.0000MHZ SMD

Suppliers

Company
Product
Description
Supplier Links
Resonators EFO-PS5004E5
CERAMIC RES 5.0000MHZ SMD

CERAMIC RES 5.0000MHZ SMD

Supplier's Site

Technical Specifications

  Shenzhen Shengyu Electronics Technology Limited
Product Category Resonators
Product Number EFO-PS5004E5
Product Name Resonators
Resonator Type Ceramic
Unlock Full Specs
to access all available technical data

Similar Products

Oscillators - ECS-3225S30-160-EN-TR-ND - DigiKey
Specs
Oscillator Type XO
Package / Form Factor Surface Mount; 6-SMD, No Lead
Features / Standards Lead-Free
View Details
2 suppliers
Resonators - 1761-DR06F36Q0735DNB-ND - DigiKey
Specs
Resonator Type Ceramic
Frequency Tolerance 1 %
View Details
Resonator - SMCE-3225 54MHz - Interquip Electronics Co., Ltd.
Interquip Electronics Co., Ltd.
Specs
Package / Form Factor Surface Mount
Features / Standards RoHS; Lead-Free
Frequency 54 MHz
View Details
ABMM2 MHz Crystal - ABMM2-8.000MHZ-E2-T - Abracon, LLC
Specs
Features / Standards RoHS; Lead-Free
Frequency 8 MHz
Frequency Stability 20 ppm
View Details
9 suppliers