Panasonic Resonators EFO-MN3584A4

Description
3.58MHz Ceramic Resonator ±0.3% -20°C ~ 80°C Through Hole
Request a Quote Datasheet
Description
3.58MHz Ceramic Resonator ±0.3% -20°C ~ 80°C Through Hole
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Resonators - PX358MN-ND - DigiKey
Thief River Falls, MN, United States
Resonators
PX358MN-ND
Resonators PX358MN-ND
3.58MHz Ceramic Resonator ±0.3% -20°C ~ 80°C Through Hole

3.58MHz Ceramic Resonator ±0.3% -20°C ~ 80°C Through Hole

Buy Now Datasheet

Technical Specifications

  DigiKey
Product Category Resonators
Product Number PX358MN-ND
Product Name Resonators
Resonator Type Ceramic
Unlock Full Specs
to access all available technical data

Similar Products

Surface Mount Crystals - ECS-.327-6-34B-TR - ECS Inc. International
Specs
Package / Form Factor Surface Mount
Features / Standards RoHS
Frequency 0.0328 MHz
View Details
5 suppliers
Resonators - 1761-DR04F36Q1041DNB-ND - DigiKey
Knowles Precision Devices
Specs
Resonator Type Ceramic
Frequency Tolerance 1 %
View Details
Active Resonators - SiT1420BM-22-33N-1.000000 - SiTime Corporation
Specs
Package / Form Factor 3.2x2.5
Frequency 1 MHz
Frequency Stability 25 ppm
View Details
Crystal Resonator - SMCM-3225H 27MHz - Interquip Electronics Co., Ltd.
Interquip Electronics Co., Ltd.
Specs
Package / Form Factor Surface Mount
Features / Standards RoHS; Lead-Free
Frequency 27 MHz
View Details