Panasonic Resonators EFO-MC4004A4

Description
CERAMIC RES 4.0000MHZ T/H
Description
CERAMIC RES 4.0000MHZ T/H

Suppliers

Company
Product
Description
Supplier Links
Resonators EFO-MC4004A4
CERAMIC RES 4.0000MHZ T/H

CERAMIC RES 4.0000MHZ T/H

Supplier's Site

Technical Specifications

  Acme Chip Technology Co., Limited
Product Category Resonators
Product Number EFO-MC4004A4
Product Name Resonators
Resonator Type Ceramic
Unlock Full Specs
to access all available technical data

Similar Products

Crystal Resonator - SMCM-3225 24MHz - Interquip Electronics Co., Ltd.
Interquip Electronics Co., Ltd.
Specs
Features / Standards RoHS; Lead-Free
Frequency 24 MHz
Frequency Stability 10 ppm
View Details
Surface Mount Crystals - ECS-250-18-23B-F-TR - ECS Inc. International
Specs
Package / Form Factor Surface Mount
Features / Standards RoHS
Frequency 25 MHz
View Details
4 suppliers
Resonators - 1761-DR12F36Q0892DNB-ND - DigiKey
Specs
Resonator Type Ceramic
Frequency Tolerance 1 %
View Details
Crystals, Oscillators, Resonators - Crystals - 1314559-EXS00AC-S14517 - Win Source Electronics
Specs
Resonator Type MHz Crystal
Package / Form Factor Surface Mount; 4-SMD, No Lead
Frequency 25 MHz
View Details