Panasonic Resonators - EFO-MC3584A4 EFO-MC3584A4

Description
Manufacturer: Panasonic Electronic Components Win Source Part Number: 1073554-EFO-MC3584A4 Packaging: Bulk Type: Ceramic Features: Built in Capacitor Mounting: Through Hole Frequency: 3.58MHz Height: 0.197" (5.00mm) Frequency Stability: ±0.3% Frequency Tolerance: ±0.5% Categories: Crystals, Oscillators, Resonators Status: Obsolete(EOL) Temperature Range - Operating: -20°C to 80°C Dimension: 0.335" L x 0.158" W (8.50mm x 4.00mm) Popularity: Medium Fake Threat In the Open Market: 48 pct. Supply and Demand Status: Balance
Request a Quote Datasheet
Description
Manufacturer: Panasonic Electronic Components Win Source Part Number: 1073554-EFO-MC3584A4 Packaging: Bulk Type: Ceramic Features: Built in Capacitor Mounting: Through Hole Frequency: 3.58MHz Height: 0.197" (5.00mm) Frequency Stability: ±0.3% Frequency Tolerance: ±0.5% Categories: Crystals, Oscillators, Resonators Status: Obsolete(EOL) Temperature Range - Operating: -20°C to 80°C Dimension: 0.335" L x 0.158" W (8.50mm x 4.00mm) Popularity: Medium Fake Threat In the Open Market: 48 pct. Supply and Demand Status: Balance
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Resonators - EFO-MC3584A4 - 1073554-EFO-MC3584A4 - Win Source Electronics
Laguna Hills, CA, United States
Resonators - EFO-MC3584A4
1073554-EFO-MC3584A4
Resonators - EFO-MC3584A4 1073554-EFO-MC3584A4
Manufacturer: Panasonic Electronic Components Win Source Part Number: 1073554-EFO-MC3584A4 Packaging: Bulk Type: Ceramic Features: Built in Capacitor Mounting: Through Hole Frequency: 3.58MHz Height: 0.197" (5.00mm) Frequency Stability: ±0.3% Frequency Tolerance: ±0.5% Categories: Crystals, Oscillators, Resonators Status: Obsolete(EOL) Temperature Range - Operating: -20°C to 80°C Dimension: 0.335" L x 0.158" W (8.50mm x 4.00mm) Popularity: Medium Fake Threat In the Open Market: 48 pct. Supply and Demand Status: Balance

Manufacturer: Panasonic Electronic Components
Win Source Part Number: 1073554-EFO-MC3584A4
Packaging: Bulk
Type: Ceramic
Features: Built in Capacitor
Mounting: Through Hole
Frequency: 3.58MHz
Height: 0.197" (5.00mm)
Frequency Stability: ±0.3%
Frequency Tolerance: ±0.5%
Categories: Crystals, Oscillators, Resonators
Status: Obsolete(EOL)
Temperature Range - Operating: -20°C to 80°C
Dimension: 0.335" L x 0.158" W (8.50mm x 4.00mm)
Popularity: Medium
Fake Threat In the Open Market: 48 pct.
Supply and Demand Status: Balance

Buy Now Datasheet

Technical Specifications

  Win Source Electronics
Product Category Resonators
Product Number 1073554-EFO-MC3584A4
Product Name Resonators - EFO-MC3584A4
Resonator Type Ceramic; Ceramic
Unlock Full Specs
to access all available technical data

Similar Products

Ceramic Resonators - ECS-CTE - ECS Inc. International
ECS Inc. International
Specs
Resonator Type Ceramic
Features / Standards RoHS
Frequency 8 to 12 MHz
View Details
Resonator - SMCM-2016 24MHz - Interquip Electronics Co., Ltd.
Interquip Electronics Co., Ltd.
Specs
Package / Form Factor Surface Mount
Features / Standards RoHS; Lead-Free
Frequency 24 MHz
View Details
Resonators - 1761-DR03F36Q1388DNB-ND - DigiKey
Specs
Resonator Type Ceramic
Frequency Tolerance 1 %
View Details
AMPM XO (Standard) MEMS - AMPMEFB-2.0800T3 - Abracon, LLC
Specs
Features / Standards RoHS; Lead-Free
Frequency 2.08 MHz
Frequency Stability 25 ppm
View Details
2 suppliers