Panasonic Resonators - EFO-H418MS03 EFO-H418MS03

Description
Manufacturer: Panasonic Electronic Components Win Source Part Number: 773688-EFO-H418MS03 Series: EFO-H Packaging: Bulk Type: SAW Mounting Style: Through Hole Operating Temperature Range: -20°C ~ 80°C Package: Metal Can - 3 Lead Frequency: 418MHz Height: 0.138" (3.50mm) Frequency Stability: -150ppm, +50ppm Part Status: Obsolete(EOL) Categories: Crystals, Oscillators, Resonators Dimension: 0.358" Dia (9.10mm) Introduction Date: March 21, 1997 ECCN: EAR99 Estimated EOL Date: Obsolete / End of life Popularity: Medium Fake Threat In the Open Market: 43 pct. Supply and Demand Status: Limited
Request a Quote Datasheet
Description
Manufacturer: Panasonic Electronic Components Win Source Part Number: 773688-EFO-H418MS03 Series: EFO-H Packaging: Bulk Type: SAW Mounting Style: Through Hole Operating Temperature Range: -20°C ~ 80°C Package: Metal Can - 3 Lead Frequency: 418MHz Height: 0.138" (3.50mm) Frequency Stability: -150ppm, +50ppm Part Status: Obsolete(EOL) Categories: Crystals, Oscillators, Resonators Dimension: 0.358" Dia (9.10mm) Introduction Date: March 21, 1997 ECCN: EAR99 Estimated EOL Date: Obsolete / End of life Popularity: Medium Fake Threat In the Open Market: 43 pct. Supply and Demand Status: Limited
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Resonators - EFO-H418MS03 - 773688-EFO-H418MS03 - Win Source Electronics
Laguna Hills, CA, United States
Resonators - EFO-H418MS03
773688-EFO-H418MS03
Resonators - EFO-H418MS03 773688-EFO-H418MS03
Manufacturer: Panasonic Electronic Components Win Source Part Number: 773688-EFO-H418MS03 Series: EFO-H Packaging: Bulk Type: SAW Mounting Style: Through Hole Operating Temperature Range: -20°C ~ 80°C Package: Metal Can - 3 Lead Frequency: 418MHz Height: 0.138" (3.50mm) Frequency Stability: -150ppm, +50ppm Part Status: Obsolete(EOL) Categories: Crystals, Oscillators, Resonators Dimension: 0.358" Dia (9.10mm) Introduction Date: March 21, 1997 ECCN: EAR99 Estimated EOL Date: Obsolete / End of life Popularity: Medium Fake Threat In the Open Market: 43 pct. Supply and Demand Status: Limited

Manufacturer: Panasonic Electronic Components
Win Source Part Number: 773688-EFO-H418MS03
Series: EFO-H
Packaging: Bulk
Type: SAW
Mounting Style: Through Hole
Operating Temperature Range: -20°C ~ 80°C
Package: Metal Can - 3 Lead
Frequency: 418MHz
Height: 0.138" (3.50mm)
Frequency Stability: -150ppm, +50ppm
Part Status: Obsolete(EOL)
Categories: Crystals, Oscillators, Resonators
Dimension: 0.358" Dia (9.10mm)
Introduction Date: March 21, 1997
ECCN: EAR99
Estimated EOL Date: Obsolete / End of life
Popularity: Medium
Fake Threat In the Open Market: 43 pct.
Supply and Demand Status: Limited

Buy Now Datasheet
Resonators EFO-H418MS03
SAW RES 418.0000MHZ T/H

SAW RES 418.0000MHZ T/H

Supplier's Site

Technical Specifications

  Win Source Electronics Shenzhen Shengyu Electronics Technology Limited
Product Category Resonators Resonators
Product Number 773688-EFO-H418MS03 EFO-H418MS03
Product Name Resonators - EFO-H418MS03 Resonators
Resonator Type SAW SAW
Unlock Full Specs
to access all available technical data

Similar Products

Ceramic Resonators - ECS-CTP-2.00-15-TR - ECS Inc. International
Specs
Resonator Type Ceramic
Features / Standards RoHS
Frequency 2 MHz
View Details
2 suppliers
Resonators - 1761-DR04F36Q1041DNB-ND - DigiKey
Specs
Resonator Type Ceramic
Frequency Tolerance 1 %
View Details
Crystal Resonator - SMCM-3225H 27MHz - Interquip Electronics Co., Ltd.
Interquip Electronics Co., Ltd.
Specs
Package / Form Factor Surface Mount
Features / Standards RoHS; Lead-Free
Frequency 27 MHz
View Details
ABM8G MHz Crystal - ABM8G-12.288MHZ-B4Y-T3 - Abracon, LLC
Specs
Features / Standards RoHS; Lead-Free
Frequency 12.29 MHz
Frequency Stability 30 ppm
View Details
5 suppliers