Panasonic Resonators - EFO-EC8004A4 EFO-EC8004A4

Description
Manufacturer: Panasonic Storage Condition: Dry storage cabinet & Humidity protection package Win Source Part Number: 1000201-EFO-EC8004A4 Number of Pins: 3 Categories: Resonators Alternative Parts (Cross-Reference): EFO-EC8004A4EFOEC800 4A4; Popularity: Low Fake Threat In the Open Market: 61 pct. Supply and Demand Status: Shortage Lead Free: Contains Lead RoHS: Compliant
Request a Quote
Description
Manufacturer: Panasonic Storage Condition: Dry storage cabinet & Humidity protection package Win Source Part Number: 1000201-EFO-EC8004A4 Number of Pins: 3 Categories: Resonators Alternative Parts (Cross-Reference): EFO-EC8004A4EFOEC800 4A4; Popularity: Low Fake Threat In the Open Market: 61 pct. Supply and Demand Status: Shortage Lead Free: Contains Lead RoHS: Compliant
Request a Quote

Suppliers

Company
Product
Description
Supplier Links
Resonators - EFO-EC8004A4 - 1000201-EFO-EC8004A4 - Win Source Electronics
Laguna Hills, CA, United States
Resonators - EFO-EC8004A4
1000201-EFO-EC8004A4
Resonators - EFO-EC8004A4 1000201-EFO-EC8004A4
Manufacturer: Panasonic Storage Condition: Dry storage cabinet & Humidity protection package Win Source Part Number: 1000201-EFO-EC8004A4 Number of Pins: 3 Categories: Resonators Alternative Parts (Cross-Reference): EFO-EC8004A4EFOEC800 4A4; Popularity: Low Fake Threat In the Open Market: 61 pct. Supply and Demand Status: Shortage Lead Free: Contains Lead RoHS: Compliant

Manufacturer: Panasonic
Storage Condition: Dry storage cabinet & Humidity protection package
Win Source Part Number: 1000201-EFO-EC8004A4
Number of Pins: 3
Categories: Resonators
Alternative Parts (Cross-Reference): EFO-EC8004A4EFOEC8004A4;
Popularity: Low
Fake Threat In the Open Market: 61 pct.
Supply and Demand Status: Shortage
Lead Free: Contains Lead
RoHS: Compliant

Buy Now

Technical Specifications

  Win Source Electronics
Product Category Resonators
Product Number 1000201-EFO-EC8004A4
Product Name Resonators - EFO-EC8004A4
Features / Standards RoHS
Unlock Full Specs
to access all available technical data

Similar Products

Resonator - SMCE-3225 54MHz - Interquip Electronics Co., Ltd.
Interquip Electronics Co., Ltd.
Specs
Package / Form Factor Surface Mount
Features / Standards RoHS; Lead-Free
Frequency 54 MHz
View Details
Surface Mount Crystals - ECS-.327-12.5-38-TR - ECS Inc. International
Specs
Package / Form Factor Surface Mount
Features / Standards RoHS
Frequency 0.0328 MHz
View Details
3 suppliers
Resonators - 1761-DR04F36Q1041DNB-ND - DigiKey
Specs
Resonator Type Ceramic
Frequency Tolerance 1 %
View Details