Panasonic Resonators EFO-BM2005E5

Description
CERAMIC RES 20.0000MHZ 18PF SMD
Description
CERAMIC RES 20.0000MHZ 18PF SMD

Suppliers

Company
Product
Description
Supplier Links
Resonators EFO-BM2005E5
CERAMIC RES 20.0000MHZ 18PF SMD

CERAMIC RES 20.0000MHZ 18PF SMD

Supplier's Site

Technical Specifications

  Acme Chip Technology Co., Limited
Product Category Resonators
Product Number EFO-BM2005E5
Product Name Resonators
Resonator Type Ceramic
Unlock Full Specs
to access all available technical data

Similar Products

Ceramic Resonators - ECS-CTA-4.19-TR - ECS Inc. International
Specs
Resonator Type Ceramic
Features / Standards RoHS
Frequency 4.19 MHz
View Details
2 suppliers
Resonators - 1761-DR04F36Q1041DNB-ND - DigiKey
Specs
Resonator Type Ceramic
Frequency Tolerance 1 %
View Details
Resonator - SMCE-3225 10MHz - Interquip Electronics Co., Ltd.
Interquip Electronics Co., Ltd.
Specs
Package / Form Factor Surface Mount
Features / Standards RoHS; Lead-Free
Frequency 10 MHz
View Details
ABLS MHz Crystal - ABLS-30.000MHZ-L4QF-T - Abracon, LLC
Specs
Features / Standards RoHS; Lead-Free
Frequency 30 MHz
Frequency Stability 100 ppm
View Details
5 suppliers